☰
A8028610
A8028610
Active
Description:  IC MPU IAPX86 10MHZ 68CPGA
Manufacturer:  Intel
Datasheet:   A8028610 Datasheet
History Price: $51.32000
In Stock: 2740
A8028610 Specification
Specification
Part No
A8028610
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
iAPX86
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80286
Number of Cores/Bus Width
-
Speed
10MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
68-CPGA
A8028610 PDF Datasheet
A8028610 Related Parts
A80188
A80188
Intel
IC MPU IAPX86 8MHZ 68PGA
A8028612
A8028612
Intel
IC MPU IAPX86 12MHZ 68CPGA
A80C188XL25
A80C188XL25
Intel
IC MPU I186 25MHZ 68CPGA
A80C286-12
A80C286-12
Rochester Electronics
MICROPROCESSOR, CMOS
A80286-8
A80286-8
Intel
IC MPU IAPX86 8MHZ 68CPGA
A80486DX2DA66
A80486DX2DA66
Intel
IC MPU INTEL486DX 66MHZ 168CPGA
A80486DX2SA66
A80486DX2SA66
Intel
IC MPU INTELDX2 66MHZ 168CPGA
A80860XP-40
A80860XP-40
Intel
IC MPU I860 XR 40MHZ 262CPGA
A80860XP-50
A80860XP-50
Intel
RISC MPU, 64-BIT, 50MHZ CPGA262
A80960HA40
A80960HA40
Intel
IC MPU 40MHZ 168CPGA
A80960HD66
A80960HD66
Intel
IC MPU 66MHZ 168CPGA
A80960HD80
A80960HD80
Intel
IC MPU I960 80MHZ 168CPGA
A8028610 Description

The Intel A8028610 is a member of the A80286 family, a second-generation 16-bit microprocessor designed for high-performance computing in both embedded and personal computer applications. It is an enhanced version of the original 80286 core, optimized for improved bus performance, increased memory addressing capabilities, and more sophisticated multitasking support. The device is targeted at systems requiring a balance of computational throughput, memory access flexibility, and reliability.

## Core Architecture

* CPU Type: 16-bit microprocessor with enhanced internal architecture
* Instruction Set: Full 80286 instruction set compatibility, including real and protected mode instructions
* Clock Frequency: Available in variants up to 12 MHz, supporting synchronous and asynchronous external clock configurations
* Registers: General-purpose registers (AX, BX, CX, DX), segment registers (CS, DS, SS, ES), stack pointer, instruction pointer, and flags register
* Addressing Modes: Supports immediate, register, direct, indirect, based, indexed, and relative addressing modes for versatile programming

## Memory Interface

* Address Bus Width: 24-bit, supporting up to 16 MB of physical memory
* Data Bus Width: 16-bit for standard operations
* Memory Types Supported: DRAM, SRAM, ROM, EPROM, and memory-mapped I/O
* Memory Management: Capable of segment-based memory management with paging extensions in later derivatives
* Timing: Configurable wait states to interface with slower memory or I/O devices without disrupting processor operation

## I/O and Peripheral Support

* On-Chip Features: Built-in interrupt controller, programmable timers, and status registers
* Interrupt System: 256 interrupt vectors with prioritization and nesting support
* External Device Support: Supports both memory-mapped and port-mapped I/O
* Direct Memory Access: Compatible with DMA controllers for high-speed peripheral data transfers

## Performance and Timing

* Instruction Execution: Most instructions execute within 1–4 clock cycles depending on operation type
* Bus Timing: Designed for efficient synchronization with external memory and peripheral devices
* Power Consumption: Optimized for moderate power operation with support for standby and idle modes

## Packaging and Physical Characteristics

* Package Types: Available in Ceramic DIP and PLCC packages
* Pin Count: 68–84 pins depending on package type, including data, address, control, and power pins
* Voltage: Standard 5 V operation
* Thermal Specifications: Maximum junction temperature suitable for commercial and industrial operating conditions

## Key Features

* 16-bit internal processing with 24-bit address bus for extended memory access
* Full 80286 instruction set support including protected mode instructions
* Integrated timers and interrupt controller for efficient system control
* Flexible interfacing with memory and peripherals via both memory-mapped and I/O-mapped schemes
* Support for advanced addressing modes and efficient stack operations
* Low to moderate power consumption suitable for embedded applications

## Applications

* Personal Computers: Early IBM PC/AT-class systems and compatible machines
* Embedded Control Systems: Industrial automation, robotics, and machinery control
* Communication Devices: Modems, terminal controllers, and network interface devices
* Instrumentation: Measurement, monitoring, and data acquisition systems
* Legacy System Integration: Replacement or upgrade in systems designed around 80286 processors

The Intel A8028610 provides a versatile and reliable platform for mid-range computing and embedded applications. Its combination of a 16-bit data path, 24-bit addressing, robust instruction set, and integrated peripheral support makes it suitable for systems requiring efficient multitasking, memory management, and connectivity with external devices.
A8028610 Compare Parts
  • A8028610 vs A80C188XL25
  • A8028610 vs A8028612
  • A8028610 vs A80188
  • A8028610 vs A80C188XL20
  • A8028610 vs A80960JF33
  • A8028610 vs A80960JD50
  • A8028610 vs A80960HT75
  • A8028610 vs A80960HD80
  • A8028610 vs A80960HD66
  • A8028610 vs A80960HA40
  • A8028610 vs A80860XP-50
  • A8028610 vs A80860XP-40
  • A8028610 vs A80486DX2SA66
  • A8028610 vs A80486DX2DA66
  • A8028610 vs A80286-8
  • A8028610 vs A80386DXL-40
  • A8028610 vs A80386DXL-33
  • A8028610 vs A80386DXL-25
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller