A80188
A80188
Active
Description:  IC MPU IAPX86 8MHZ 68PGA
Manufacturer:  Intel
Datasheet:   A80188 Datasheet
History Price: $26.67000
In Stock: 47600
A80188 vs A80386DXL-40
Series
iAPX86
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
80188
Am386DXL
Number of Cores/Bus Width
1 Core, 16-Bit
1 Core, 32-Bit
Speed
8MHz
40MHz
Co-Processors/DSP
-
Math Engine; 387DX
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5V
5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 100 ℃ (TC)
Security Features
-
-
Package / Case
Through Hole
Through Hole
Supplier Device Package
68-BPGA
132-BCPGA