1ST280EU3F50E3VG
1ST280EU3F50E3VG
Active
Description:  IC FPGA 440 I/O 2397BGA
Manufacturer:  Intel
History Price: $32,560.03667
In Stock: 20300
1ST280EU3F50E3VG Specification
Specification
Part No
1ST280EU3F50E3VG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix 10 TX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
350000
Number of Logic Elements/Cells
2800000
Total RAM Bits
-
Number of I/O
440
Number of Gates
-
Voltage - Supply
0.77V ~ 0.97V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
2397-BBGA, FCBGA
Supplier Device Package
2397-FBGA, FC (50x50)
1ST280EU3F50E3VG PDF Datasheet
1ST280EU3F50E3VG Related Parts
1ST040EH1F35E1VG
1ST040EH1F35E1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35E2LG
1ST040EH1F35E2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35E2VG
1ST040EH1F35E2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I1VG
1ST040EH1F35I1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I2LG
1ST040EH1F35I2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I2VG
1ST040EH1F35I2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E1VG
1ST040EH2F35E1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E2LG
1ST040EH2F35E2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E2VG
1ST040EH2F35E2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I1VG
1ST040EH2F35I1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I2LG
1ST040EH2F35I2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I2VG
1ST040EH2F35I2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST280EU3F50E3VG Compare Parts
  • 1ST280EU3F50E3VG vs 1ST280EY3F55I3VG
  • 1ST280EU3F50E3VG vs 1ST280EY3F55E3XG
  • 1ST280EU3F50E3VG vs 1ST280EY3F55E3VGS1
  • 1ST280EU3F50E3VG vs 1ST280EY3F55E3VG
  • 1ST280EU3F50E3VG vs 1ST280EY2F55I2VGAS
  • 1ST280EU3F50E3VG vs 1ST280EY2F55I2VG
  • 1ST280EU3F50E3VG vs 1ST280EY2F55I2LGAS
  • 1ST280EU3F50E3VG vs 1ST280EY2F55I2LG
  • 1ST280EU3F50E3VG vs 1ST280EY2F55I1VGAS
  • 1ST280EU3F50E3VG vs 1ST280EY2F55I1VG
  • 1ST280EU3F50E3VG vs 1ST280EY2F55E2VGS1
  • 1ST280EU3F50E3VG vs 1ST280EY2F55E2VG
  • 1ST280EU3F50E3VG vs 1ST280EY2F55E2LGS1
  • 1ST280EU3F50E3VG vs 1ST280EY2F55E2LG
  • 1ST280EU3F50E3VG vs 1ST280EY2F55E1VGS1
  • 1ST280EU3F50E3VG vs 1ST280EY2F55E1VG
  • 1ST280EU3F50E3VG vs 1ST280EY1F55I2VGAS
  • 1ST280EU3F50E3VG vs 1ST280EY1F55I2VG
  • 1ST280EU3F50E3VG vs 1ST280EY1F55I2LGAS
  • 1ST280EU3F50E3VG vs 1ST280EY1F55I2LG
  • 1ST280EU3F50E3VG vs 1ST280EY1F55I1VGAS
  • 1ST280EU3F50E3VG vs 1ST280EY1F55I1VG
  • 1ST280EU3F50E3VG vs 1ST280EY1F55E2VG
  • 1ST280EU3F50E3VG vs 1ST280EY1F55E2LG
  • 1ST280EU3F50E3VG vs 1ST280EY1F55E1VG
  • 1ST280EU3F50E3VG vs 1ST280EU3F50I3XG
  • 1ST280EU3F50E3VG vs 1ST280EU3F50I3VG
  • 1ST280EU3F50E3VG vs 1ST280EU3F50E3XG
  • 1ST280EU3F50E3VG vs 1ST280EU2F50I2VGAS
  • 1ST280EU3F50E3VG vs 1ST280EU2F50I2VG
  • 1ST280EU3F50E3VG vs 1ST280EU2F50I2LGAS
  • 1ST280EU3F50E3VG vs 1ST280EU2F50I2LG
  • 1ST280EU3F50E3VG vs 1ST280EU2F50I1VGAS
  • 1ST280EU3F50E3VG vs 1ST280EU2F50I1VG
  • 1ST280EU3F50E3VG vs 1ST280EU2F50E2VG
  • 1ST280EU3F50E3VG vs 1ST280EU2F50E2LG
  • 1ST280EU3F50E3VG vs 1ST280EU2F50E1VG
  • 1ST280EU3F50E3VG vs 1ST280EU1F50I2VGAS
  • 1ST280EU3F50E3VG vs 1ST280EU1F50I2VG
  • 1ST280EU3F50E3VG vs 1ST280EU1F50I2LGAS
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping