1ST280EU3F50E3VG
1ST280EU3F50E3VG
Active
Description:  IC FPGA 440 I/O 2397BGA
Manufacturer:  Intel
History Price: $32,560.03667
In Stock: 20300
1ST280EU3F50E3VG vs 1ST280EU3F50I3VG
Manufacturer
Series
Stratix 10 TX
Stratix 10 TX
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
350000
350000
Number of Logic Elements/Cells
2800000
2800000
Total RAM Bits
-
-
Number of I/O
440
440
Number of Gates
-
-
Voltage - Supply
0.77V ~ 0.97V
0.77V ~ 0.97V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
2397-BBGA, FCBGA
2397-BBGA, FCBGA
Supplier Device Package
2397-FBGA, FC (50x50)
2397-FBGA, FC (50x50)