☰
1ST040EH1F35E1VG
1ST040EH1F35E1VG
Active
Description:  IC FPGA STRATIX10TX 1152FBGA
Manufacturer:  Intel
History Price: $9,220.25667
In Stock: 645
1ST040EH1F35E1VG Specification
Specification
Part No
1ST040EH1F35E1VG
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix 10 TX
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
-
Number of Logic Elements/Cells
378000
Total RAM Bits
31457280
Number of I/O
384
Number of Gates
-
Voltage - Supply
0.77V ~ 0.97V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1152-BBGA, FCBGA
Supplier Device Package
1152-FBGA (35x35)
1ST040EH1F35E1VG PDF Datasheet
1ST040EH1F35E1VG Related Parts
1ST040EH1F35E2LG
1ST040EH1F35E2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35E2VG
1ST040EH1F35E2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I1VG
1ST040EH1F35I1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I2LG
1ST040EH1F35I2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35I2VG
1ST040EH1F35I2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E1VG
1ST040EH2F35E1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E2LG
1ST040EH2F35E2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35E2VG
1ST040EH2F35E2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I1VG
1ST040EH2F35I1VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I2LG
1ST040EH2F35I2LG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH2F35I2VG
1ST040EH2F35I2VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH3F35E3VG
1ST040EH3F35E3VG
Intel
IC FPGA STRATIX10TX 1152FBGA
1ST040EH1F35E1VG Compare Parts
  • 1ST040EH1F35E1VG vs 1ST280EY3F55I3VG
  • 1ST040EH1F35E1VG vs 1ST280EY3F55E3XG
  • 1ST040EH1F35E1VG vs 1ST280EY3F55E3VGS1
  • 1ST040EH1F35E1VG vs 1ST280EY3F55E3VG
  • 1ST040EH1F35E1VG vs 1ST280EY2F55I2VGAS
  • 1ST040EH1F35E1VG vs 1ST280EY2F55I2VG
  • 1ST040EH1F35E1VG vs 1ST280EY2F55I2LGAS
  • 1ST040EH1F35E1VG vs 1ST280EY2F55I2LG
  • 1ST040EH1F35E1VG vs 1ST280EY2F55I1VGAS
  • 1ST040EH1F35E1VG vs 1ST280EY2F55I1VG
  • 1ST040EH1F35E1VG vs 1ST280EY2F55E2VGS1
  • 1ST040EH1F35E1VG vs 1ST280EY2F55E2VG
  • 1ST040EH1F35E1VG vs 1ST280EY2F55E2LGS1
  • 1ST040EH1F35E1VG vs 1ST280EY2F55E2LG
  • 1ST040EH1F35E1VG vs 1ST280EY2F55E1VGS1
  • 1ST040EH1F35E1VG vs 1ST280EY2F55E1VG
  • 1ST040EH1F35E1VG vs 1ST280EY1F55I2VGAS
  • 1ST040EH1F35E1VG vs 1ST280EY1F55I2VG
  • 1ST040EH1F35E1VG vs 1ST280EY1F55I2LGAS
  • 1ST040EH1F35E1VG vs 1ST280EY1F55I2LG
  • 1ST040EH1F35E1VG vs 1ST280EY1F55I1VGAS
  • 1ST040EH1F35E1VG vs 1ST280EY1F55I1VG
  • 1ST040EH1F35E1VG vs 1ST280EY1F55E2VG
  • 1ST040EH1F35E1VG vs 1ST280EY1F55E2LG
  • 1ST040EH1F35E1VG vs 1ST280EY1F55E1VG
  • 1ST040EH1F35E1VG vs 1ST280EU3F50I3XG
  • 1ST040EH1F35E1VG vs 1ST280EU3F50I3VG
  • 1ST040EH1F35E1VG vs 1ST280EU3F50E3XG
  • 1ST040EH1F35E1VG vs 1ST280EU3F50E3VG
  • 1ST040EH1F35E1VG vs 1ST280EU2F50I2VGAS
  • 1ST040EH1F35E1VG vs 1ST280EU2F50I2VG
  • 1ST040EH1F35E1VG vs 1ST280EU2F50I2LGAS
  • 1ST040EH1F35E1VG vs 1ST280EU2F50I2LG
  • 1ST040EH1F35E1VG vs 1ST280EU2F50I1VGAS
  • 1ST040EH1F35E1VG vs 1ST280EU2F50I1VG
  • 1ST040EH1F35E1VG vs 1ST280EU2F50E2VG
  • 1ST040EH1F35E1VG vs 1ST280EU2F50E2LG
  • 1ST040EH1F35E1VG vs 1ST280EU2F50E1VG
  • 1ST040EH1F35E1VG vs 1ST280EU1F50I2VGAS
  • 1ST040EH1F35E1VG vs 1ST280EU1F50I2VG
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!