IR3595MTRPBF
IR3595MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK I2C 56QFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 46600
IR3595MTRPBF Specification
Specification
Part No
IR3595MTRPBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
PWM Signal
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
8
Output Phases
8
Voltage - Supply (Vcc/Vdd)
3.3V
Frequency - Switching
200kHz ~ 2MHz
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
I2C
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (7x7)
IR3595MTRPBF PDF Datasheet
IR3595MTRPBF Related Parts
IR3094MPBF
IR3094MPBF
Infineon Technologies
IC REG CTRLR BUCK 48MLPQ
IR3538AMSM01TRP
IR3538AMSM01TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538AMTYPBF
IR3538AMTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MIN02TRP
IR3538MIN02TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MTYPBF
IR3538MTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3564AMAM01TRP
IR3564AMAM01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS01TRP
IR3564AMAS01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS02TRP
IR3564AMAS02TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS03TRP
IR3564AMAS03TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS04TRP
IR3564AMAS04TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC01TRP
IR3564AMFC01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC02TRP
IR3564AMFC02TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3595MTRPBF Compare Parts
  • IR3595MTRPBF vs IR3651STRPBF
  • IR3595MTRPBF vs IR3640MTRPBF
  • IR3595MTRPBF vs IR3640MPBF
  • IR3595MTRPBF vs IR3638STRPBF
  • IR3595MTRPBF vs IR3638DR2G
  • IR3595MTRPBF vs IR3637STRPBF
  • IR3595MTRPBF vs IR3637SPBF
  • IR3595MTRPBF vs IR3637ASTRPBF
  • IR3595MTRPBF vs IR3637ASPBF
  • IR3595MTRPBF vs IR3624MTRPBF
  • IR3595MTRPBF vs IR3623MTRPBF
  • IR3595MTRPBF vs IR3623MPBF
  • IR3595MTRPBF vs IR3622MTRPBF
  • IR3595MTRPBF vs IR3622MPBF
  • IR3595MTRPBF vs IR3622AMTRPBF
  • IR3595MTRPBF vs IR3622AMPBF
  • IR3595MTRPBF vs IR3621MTRPBF
  • IR3595MTRPBF vs IR3621MPBF
  • IR3595MTRPBF vs IR3621M
  • IR3595MTRPBF vs IR3621FTRPBF
  • IR3595MTRPBF vs IR3621FTR
  • IR3595MTRPBF vs IR3621F
  • IR3595MTRPBF vs IR36021MTRPBF
  • IR3595MTRPBF vs IR36021MFS02TRP
  • IR3595MTRPBF vs IR36021MFS01TRP
  • IR3595MTRPBF vs IR3595AMTRPBF
  • IR3595MTRPBF vs IR3590MTRPBF
  • IR3595MTRPBF vs IR3590MIB01TRP
  • IR3595MTRPBF vs IR3567AMQA04TRP
  • IR3595MTRPBF vs IR3567AMMS02TRP
  • IR3595MTRPBF vs IR3567AMMS01TRP
  • IR3595MTRPBF vs IR3567AMGB08TRP
  • IR3595MTRPBF vs IR3567AMGB07TRP
  • IR3595MTRPBF vs IR3567AMGB06TRP
  • IR3595MTRPBF vs IR3567AMGB05TRP
  • IR3595MTRPBF vs IR3567AMGB04TRP
  • IR3595MTRPBF vs IR3567AMGB03TRP
  • IR3595MTRPBF vs IR3567AMGB02TRP
  • IR3595MTRPBF vs IR3567AMGB01TRP
  • IR3595MTRPBF vs IR3567AMAS04TRP
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller