Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3595MTRPBF
IR3595MTRPBF
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK I2C 56QFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3595MTRPBF Datasheet
History Price: Obsolete
In Stock: 46600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3595MTRPBF vs IR3637ASPBF
Part No
IR3595MTRPBF
IR3637ASPBF
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
PWM Signal
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
8
1
Output Phases
8
1
Voltage - Supply (Vcc/Vdd)
3.3V
4.5V ~ 5.5V
Frequency - Switching
200kHz ~ 2MHz
600kHz
Duty Cycle (Max)
-
76%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
I2C
-
Control Features
-
Enable, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
56-QFN (7x7)
8-SOIC