IR3595MTRPBF
IR3595MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK I2C 56QFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 46600
IR3595MTRPBF vs IR3590MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM Signal
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
8
6
Output Phases
8
6
Voltage - Supply (Vcc/Vdd)
3.3V
3.3V
Frequency - Switching
200kHz ~ 2MHz
200kHz ~ 2MHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
-
-
Clock Sync
-
-
Serial Interfaces
I2C
I2C
Control Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
56-QFN (7x7)
40-QFN (5x5)