ICB2FL01GXUMA2
ICB2FL01GXUMA2
Not For New Designs
Description:  IC PFC/BALLAST CTR 120KHZ DSO-19
Manufacturer:  Infineon Technologies
History Price: $2.00943
In Stock: 22200
ICB2FL01GXUMA2 Specification
Specification
Part No
ICB2FL01GXUMA2
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PFC/Ballast Controller
Frequency
20kHz ~ 120kHz
Voltage - Supply
10.6V ~ 17.5V
Current - Supply
4.2 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width), 19 Leads
Supplier Device Package
PG-DSO-19-1
ICB2FL01GXUMA2 PDF Datasheet
ICB2FL01GXUMA2 Related Parts
ICB1FL01G
ICB1FL01G
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB1FL02G
ICB1FL02G
Infineon Technologies
FLUORESCENT LIGHT CONTROLLER, VO
ICB1FL02GXUMA1
ICB1FL02GXUMA1
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB1FL03GXUMA1
ICB1FL03GXUMA1
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB2FL02G
ICB2FL02G
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL02GXUMA1
ICB2FL02GXUMA1
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT
ICB2FL02GXUMA2
ICB2FL02GXUMA2
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL03GXUMA2
ICB2FL03GXUMA2
Infineon Technologies
IC FLRSCT LAMP CTR 100KHZ DSO-16
ICBFL02G
ICBFL02G
Infineon Technologies
FLUORESCENT BALLAST IC
ICB1FL02GXUMA2
ICB1FL02GXUMA2
Infineon Technologies
ICB1FL02G - IC CONTROLLER LIGHTI
ICB2FL01G
ICB2FL01G
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT, AD
ICB2FL01GXUMA1
ICB2FL01GXUMA1
Infineon Technologies
ICB2FL01 - SMART BALLAST CONTROL
ICB2FL01GXUMA2 Compare Parts
  • ICB2FL01GXUMA2 vs ICB2FL03GXUMA2
  • ICB2FL01GXUMA2 vs ICB2FL02GXUMA2
  • ICB2FL01GXUMA2 vs ICB2FL02GXUMA1
  • ICB2FL01GXUMA2 vs ICB2FL02G
  • ICB2FL01GXUMA2 vs ICB1FL03GXUMA1
  • ICB2FL01GXUMA2 vs ICB1FL02GXUMA1
  • ICB2FL01GXUMA2 vs ICB1FL02G
  • ICB2FL01GXUMA2 vs ICB1FL01G
  • ICB2FL01GXUMA2 vs ICB2FL01GXUMA1
  • ICB2FL01GXUMA2 vs ICB2FL01G
  • ICB2FL01GXUMA2 vs ICB1FL02GXUMA2
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended