ICB1FL02GXUMA2
ICB1FL02GXUMA2
Obsolete
Description:  ICB1FL02G - IC CONTROLLER LIGHTI
Manufacturer:  Infineon Technologies
History Price: $0.81000
In Stock: 47800
ICB1FL02GXUMA2 Specification
Specification
Part No
ICB1FL02GXUMA2
Category
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fluorescent Lamp Controller
Frequency
112kHz ~ 138kHz
Voltage - Supply
3.6V ~ 17V
Current - Supply
5 mA
Current - Output Source/Sink
-
Dimming
No
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-18-2
ICB1FL02GXUMA2 PDF Datasheet
ICB1FL02GXUMA2 Related Parts
ICB1FL01G
ICB1FL01G
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB1FL02G
ICB1FL02G
Infineon Technologies
FLUORESCENT LIGHT CONTROLLER, VO
ICB1FL02GXUMA1
ICB1FL02GXUMA1
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB1FL03GXUMA1
ICB1FL03GXUMA1
Infineon Technologies
IC PFC/BALLAST CTR 100KHZ DSO-18
ICB2FL01GXUMA2
ICB2FL01GXUMA2
Infineon Technologies
IC PFC/BALLAST CTR 120KHZ DSO-19
ICB2FL02G
ICB2FL02G
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL02GXUMA1
ICB2FL02GXUMA1
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT
ICB2FL02GXUMA2
ICB2FL02GXUMA2
Infineon Technologies
IC BALLAST CNTRL 120KHZ DSO-19
ICB2FL03GXUMA2
ICB2FL03GXUMA2
Infineon Technologies
IC FLRSCT LAMP CTR 100KHZ DSO-16
ICBFL02G
ICBFL02G
Infineon Technologies
FLUORESCENT BALLAST IC
ICB2FL01G
ICB2FL01G
Infineon Technologies
POWER SUPPLY SUPPORT CIRCUIT, AD
ICB2FL01GXUMA1
ICB2FL01GXUMA1
Infineon Technologies
ICB2FL01 - SMART BALLAST CONTROL
ICB1FL02GXUMA2 Compare Parts
  • ICB1FL02GXUMA2 vs ICB2FL03GXUMA2
  • ICB1FL02GXUMA2 vs ICB2FL02GXUMA2
  • ICB1FL02GXUMA2 vs ICB2FL02GXUMA1
  • ICB1FL02GXUMA2 vs ICB2FL02G
  • ICB1FL02GXUMA2 vs ICB2FL01GXUMA2
  • ICB1FL02GXUMA2 vs ICB1FL03GXUMA1
  • ICB1FL02GXUMA2 vs ICB1FL02GXUMA1
  • ICB1FL02GXUMA2 vs ICB1FL02G
  • ICB1FL02GXUMA2 vs ICB1FL01G
  • ICB1FL02GXUMA2 vs ICB2FL01GXUMA1
  • ICB1FL02GXUMA2 vs ICB2FL01G
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK