ICB2FL01GXUMA2
ICB2FL01GXUMA2
Not For New Designs
Description:  IC PFC/BALLAST CTR 120KHZ DSO-19
Manufacturer:  Infineon Technologies
History Price: $2.00943
In Stock: 22200
ICB2FL01GXUMA2 vs ICB2FL01GXUMA1
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Obsolete
Type
PFC/Ballast Controller
PFC/Ballast Controller
Frequency
20kHz ~ 120kHz
20kHz ~ 120kHz
Voltage - Supply
10.6V ~ 17.5V
10.6V ~ 17.5V
Current - Supply
4.2 mA
4.2 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width), 19 Leads
20-SOIC (0.295", 7.50mm Width), 19 Leads
Supplier Device Package
PG-DSO-19-1
PG-DSO-19-1