Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies ICB1FL02GXUMA2
ICB1FL02GXUMA2
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
ICB1FL02G - IC CONTROLLER LIGHTI
Manufacturer:
Infineon Technologies
Datasheet:
ICB1FL02GXUMA2 Datasheet
History Price: $0.81000
In Stock: 47800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICB1FL02GXUMA2 vs ICB1FL02G
Part No
ICB1FL02GXUMA2
ICB1FL02G
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Fluorescent Lamp Controller
PFC/Ballast Controller
Frequency
112kHz ~ 138kHz
20kHz ~ 150kHz
Voltage - Supply
3.6V ~ 17V
10.5V ~ 17.5V
Current - Supply
5 mA
5 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-25 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-18-2
PG-DSO-18-2