Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Infineon Technologies FM22LD16-55-BG
FM22LD16-55-BG
Active
Memory
Description:
IC FRAM 4MBIT PARALLEL 48FBGA
Manufacturer:
Infineon Technologies
Datasheet:
FM22LD16-55-BG Datasheet
History Price: $47.07000
In Stock: 7800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FM22LD16-55-BG Specification
Specification
Part No
FM22LD16-55-BG
Category
Memory
Manufacturer
Infineon Technologies
Series
F-RAM
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FRAM
Technology
FRAM (Ferroelectric RAM)
Memory Size
4Mbit
Memory Organization
256K x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
110ns
Access Time
110 ns
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFBGA
Supplier Device Package
48-FBGA (6x8)
FM22LD16-55-BG PDF Datasheet
FM22LD16-55-BG Datasheet
Click and Download: FM22LD16-55-BG Datasheet
FM22LD16-55-BG Related Parts
FM21L16-60-TG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21L16-60-TGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 44TSOP II
FM21LD16-60-BG
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM21LD16-60-BGTR
Infineon Technologies
IC FRAM 2MBIT PARALLEL 48FBGA
FM22L16-55-TG
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22L16-55-TGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 44TSOP II
FM22LD16-55-BGTR
Infineon Technologies
IC FRAM 4MBIT PARALLEL 48FBGA
FM23MLD16-60-BG
Infineon Technologies
IC FRAM 8MBIT PARALLEL 48FBGA
FM24C02UEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 100KHZ 8DIP
FM24C02UFEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM24C02UFEN
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8DIP
FM24C02UFLEM8
Fairchild Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
FM22LD16-55-BG Compare Parts
FM22LD16-55-BG vs FM28V202A-TG
FM22LD16-55-BG vs FM28V102A-TGTR
FM22LD16-55-BG vs FM28V102A-TG
FM22LD16-55-BG vs FM28V100-TGTR
FM22LD16-55-BG vs FM28V100-TG
FM22LD16-55-BG vs FM28V020-TGTR
FM22LD16-55-BG vs FM28V020-TG
FM22LD16-55-BG vs FM28V020-T28GTR
FM22LD16-55-BG vs FM28V020-T28G
FM22LD16-55-BG vs FM28V020-SGTR
FM22LD16-55-BG vs FM28V020-SG
FM22LD16-55-BG vs FM27C512VE150
FM22LD16-55-BG vs FM27C512V150
FM22LD16-55-BG vs FM27C512Q90
FM22LD16-55-BG vs FM27C512Q150
FM22LD16-55-BG vs FM27C512Q120
FM22LD16-55-BG vs FM27C512Q120
FM22LD16-55-BG vs FM27C256V90
FM22LD16-55-BG vs FM27C256V120
FM22LD16-55-BG vs FM27C256QE150
FM22LD16-55-BG vs FM27C256Q150
FM22LD16-55-BG vs FM27C256Q120
FM22LD16-55-BG vs FM27C256Q120
FM22LD16-55-BG vs FM27C040VE120
FM22LD16-55-BG vs FM27C040V150
FM22LD16-55-BG vs FM27C040V120
FM22LD16-55-BG vs FM27C040Q150
FM22LD16-55-BG vs FM27C040Q120
FM22LD16-55-BG vs FM27C010VE150
FM22LD16-55-BG vs FM27C010VE120
FM22LD16-55-BG vs FM27C010V90
FM22LD16-55-BG vs FM27C010V150
FM22LD16-55-BG vs FM27C010V120
FM22LD16-55-BG vs FM27C010Q90
FM22LD16-55-BG vs FM27C010Q150
FM22LD16-55-BG vs FM25W256-GTR
FM22LD16-55-BG vs FM25W256-G
FM22LD16-55-BG vs FM25VN10-GTR
FM22LD16-55-BG vs FM25VN10-G
FM22LD16-55-BG vs FM25V20A-PG
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund