FM22LD16-55-BG
FM22LD16-55-BG
Active
Description:  IC FRAM 4MBIT PARALLEL 48FBGA
Manufacturer:  Infineon Technologies
History Price: $47.07000
In Stock: 7800
FM22LD16-55-BG vs FM27C040V150
Category
Series
F-RAM
-
Packaging
Bulk or Tray
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FRAM
EPROM
Technology
FRAM (Ferroelectric RAM)
EPROM - OTP
Memory Size
4Mbit
4Mbit
Memory Organization
256K x 16
512K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
110ns
-
Access Time
110 ns
150 ns
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TFBGA
32-LCC (J-Lead)
Supplier Device Package
48-FBGA (6x8)
32-PLCC (14x11.46)