FM22LD16-55-BG
FM22LD16-55-BG
Active
Description:  IC FRAM 4MBIT PARALLEL 48FBGA
Manufacturer:  Infineon Technologies
History Price: $47.07000
In Stock: 7800
FM22LD16-55-BG vs FM25V20A-PG
Category
Series
F-RAM
F-RAM
Packaging
Bulk or Tray
Tube
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FRAM
FRAM
Technology
FRAM (Ferroelectric RAM)
FRAM (Ferroelectric RAM)
Memory Size
4Mbit
2Mbit
Memory Organization
256K x 16
256K x 8
Memory Interface
Parallel
SPI
Clock Frequency
-
40 MHz
Write Cycle Time - Word, Page
110ns
-
Access Time
110 ns
-
Voltage - Supply
2.7V ~ 3.6V
2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-TFBGA
8-DIP (0.300", 7.62mm)
Supplier Device Package
48-FBGA (6x8)
8-PDIP