CY29774AXI
CY29774AXI
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29774AXI Datasheet
History Price: $6.68000
In Stock: 39400
CY29774AXI Specification
Specification
Part No
CY29774AXI
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Series
Spread Aware
Packaging
Bulk or Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes with Bypass
Input
LVCMOS
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
2:14
Differential - Input:Output
No/No
Frequency - Max
125MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
52-TQFP
Supplier Device Package
52-TQFP (10x10)
CY29774AXI Related Parts
CY2071AF
CY2071AF
Cypress Semiconductor
IC CLOCK GENERATOR 8SOIC
CY2071ASC-475
CY2071ASC-475
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASI-571
CY2071ASI-571
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-619
CY2071ASL-619
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-623
CY2071ASL-623
Cypress Semiconductor
CLOCK GENERATOR
CY2071ASL-642
CY2071ASL-642
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2071ASL-648
CY2071ASL-648
Cypress Semiconductor
GENERAL PURPOSE EPROM PROGRAMMAB
CY2077FS
CY2077FS
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXC
CY2077FSXC
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FSXCT
CY2077FSXCT
Infineon Technologies
IC CLOCK GENERATOR 8SOIC
CY2077FZ
CY2077FZ
Cypress Semiconductor
IC CLOCK GENERATOR 8TSSOP
CY2077SC-185
CY2077SC-185
Cypress Semiconductor
HIGH-ACCURACY EPROM PROGRAMMABLE
CY29774AXI Compare Parts
  • CY29774AXI vs CY2XP24ZXC
  • CY29774AXI vs CY2XP241ZXI
  • CY29774AXI vs CY2XP21ZXC
  • CY29774AXI vs CY2XL13ZXI01
  • CY29774AXI vs CY2XL12ZXI02
  • CY29774AXI vs CY2XL12ZXI01
  • CY29774AXI vs CY2XL11ZXI
  • CY29774AXI vs CY2XF24LXI008T
  • CY29774AXI vs CY2XF24LXI006T
  • CY29774AXI vs CY2XF23FLXC
  • CY29774AXI vs CY2X014LXC012T
  • CY29774AXI vs CY2VC521ZXC-2T
  • CY29774AXI vs CY2VC521ZXC-2
  • CY29774AXI vs CY2VC511ZXCT
  • CY29774AXI vs CY2VC511ZXC
  • CY29774AXI vs CY2V9950AC
  • CY29774AXI vs CY2SSTV850ZIT
  • CY29774AXI vs CY2SSTV850ZI
  • CY29774AXI vs CY2SSTV850ZI
  • CY29774AXI vs CY2SSTV850ZCT
  • CY29774AXI vs CY2SSTV850ZC
  • CY29774AXI vs CY2SSTV850ZC
  • CY29774AXI vs CY29973AXIT
  • CY29774AXI vs CY29973AXI
  • CY29774AXI vs CY29973AIT
  • CY29774AXI vs CY29973AI
  • CY29774AXI vs CY29972AXIT
  • CY29774AXI vs CY29972AXI
  • CY29774AXI vs CY29972AIT
  • CY29774AXI vs CY29972AI
  • CY29774AXI vs CY29775AXIT
  • CY29774AXI vs CY29775AXI
  • CY29774AXI vs CY29775AI
  • CY29774AXI vs CY29774AXIT
  • CY29774AXI vs CY29773AXIT
  • CY29774AXI vs CY29773AXI
  • CY29774AXI vs CY29773AI
  • CY29774AXI vs CY29772AXIT
  • CY29774AXI vs CY29772AXI
  • CY29774AXI vs CY29772AI
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!