Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY29774AXI
CY29774AXI
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Infineon Technologies
Datasheet:
CY29774AXI Datasheet
History Price: $6.68000
In Stock: 39400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY29774AXI vs CY29973AIT
Part No
CY29774AXI
CY29973AIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Spread Aware
-
Packaging
Bulk or Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Fanout Distribution, Multiplexer, Zero Delay Buffer
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS
PECL
Output
LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
2:14
4:12
Differential - Input:Output
No/No
No/No
Frequency - Max
125MHz
125MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
2.9V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
52-TQFP
Supplier Device Package
52-TQFP (10x10)
52-TQFP (10x10)