CY28RS480OXCT
CY28RS480OXCT
Obsolete
Description:  IC CLK GEN CPU 200MHZ 2CIRC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 36500
CY28RS480OXCT Specification
Specification
Part No
CY28RS480OXCT
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
AMD CPU
Input
Clock, Crystal
Output
Clock
Number of Circuits
2
Ratio - Input:Output
-
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
CY28RS480OXCT PDF Datasheet
CY28RS480OXCT Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY28RS480OXCT Description
Overview of Infineon Technologies CY28RS480OXCT

The Infineon Technologies CY28RS480OXCT is a high-performance, full-duplex, isolated RS-485 transceiver that is designed for robust, reliable data communication in harsh environments. It integrates a slew of features for enhanced reliability, signal integrity, and power efficiency, making it suitable for a variety of industrial, automotive, and telecommunications applications. The device provides isolation between the communication lines and the system, thereby protecting against voltage surges, ground loops, and other electrical interferences.

Key Features

* Full-Duplex RS-485 Transceiver: The CY28RS480OXCT supports full-duplex communication, allowing for simultaneous transmission and reception of data. This enables more efficient data transfer, especially in high-speed applications.
* Up to 16 Mbps Data Rate: It supports high-speed data transmission rates up to 16 Mbps, making it suitable for applications that require fast and efficient data communication.
* 5 kV Isolation: The transceiver provides up to 5000V of galvanic isolation, which ensures that the communication line is electrically isolated from the rest of the system. This isolation helps in reducing the impact of external noise and preventing damage from voltage spikes and surges.
* Low Power Consumption: The device operates with low quiescent current, minimizing power dissipation and making it ideal for low-power systems. This feature is crucial for battery-powered applications or where energy efficiency is a priority.
* Enhanced ESD Protection: It offers improved Electrostatic Discharge (ESD) protection, allowing the device to handle transients and spikes commonly found in industrial environments.
* Temperature Range: The CY28RS480OXCT is designed to operate in harsh environments, with a temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.

Electrical Specifications

* Supply Voltage: The device operates with a supply voltage range of 3.3V to 5V, providing flexibility in system integration.
* Receiver Sensitivity: The receiver can detect differential input voltages from -200mV to +200mV, providing high sensitivity and ensuring data integrity even in noisy environments.
* Differential Output Voltage: The transceiver offers a differential output voltage of up to 1.5V, providing strong signals for long-distance data transmission.
* Bus Fault Protection: It includes built-in protection features, allowing the device to tolerate bus faults such as short circuits, open circuits, and over-voltage conditions.
* Receiver Input Voltage: The receiver can accept differential input voltages up to ±12V, allowing for greater flexibility in interfacing with other RS-485 devices.
* Transmitter Output Voltage: The device offers high transmitter output levels, ensuring data integrity over longer distances and in noisy environments.

Package Type and Pin Count

* Package: The CY28RS480OXCT is available in a compact 8-pin SOIC package, allowing for easy integration into systems with limited space.
* Pin Count: The 8-pin configuration provides the necessary control and data pins required for reliable communication while maintaining a small form factor.

Applications

* Industrial Control Systems: Perfect for use in factory automation and control systems that require reliable long-distance communication and electrical isolation.
* Power Distribution: Used in power systems to monitor and control various components, ensuring the integrity of data transmission even in electrically noisy environments.
* Automotive Systems: Ideal for automotive applications where robust communication is required, especially in the presence of electromagnetic interference (EMI) and other electrical disturbances.
* Telecommunications: Suited for telecom systems that require long-distance communication over RS-485 networks, offering high-speed and reliable data transmission.

Key Advantages

* Robust Isolation: With its 5kV galvanic isolation, the device protects sensitive electronics from damaging electrical surges, ensuring long-term reliability in challenging environments.
* High-Speed Data Transmission: Supporting up to 16 Mbps data rates, the CY28RS480OXCT delivers fast communication, making it ideal for applications that require high bandwidth.
* Power Efficiency: Its low power consumption makes it suitable for energy-conscious applications, including battery-powered devices.
* Ease of Integration: The 8-pin SOIC package makes it easy to integrate into compact systems without compromising on performance.
* Flexible Operating Voltage: The wide supply voltage range of 3.3V to 5V offers flexibility, allowing it to be used in various system architectures.

Conclusion

The Infineon Technologies CY28RS480OXCT is a highly reliable and efficient RS-485 transceiver, offering robust isolation, high-speed data transmission, and low power consumption. It is engineered for use in harsh environments where electrical noise, power surges, and other challenges are common. Its combination of high performance, protection features, and flexibility makes it an excellent choice for industrial, automotive, and telecommunications applications.
CY28RS480OXCT Compare Parts
  • CY28RS480OXCT vs CY2SSTV857ZXI-32
  • CY28RS480OXCT vs CY2SSTV857ZXI-27T
  • CY28RS480OXCT vs CY2SSTV857ZXI-27
  • CY28RS480OXCT vs CY2SSTV857ZXC-32T
  • CY28RS480OXCT vs CY2SSTV857ZXC-32
  • CY28RS480OXCT vs CY2SSTV857ZXC-27T
  • CY28RS480OXCT vs CY2SSTV857ZXC-27
  • CY28RS480OXCT vs CY2SSTV857ZI-27T
  • CY28RS480OXCT vs CY2SSTV857ZI-27
  • CY28RS480OXCT vs CY2SSTV857ZC-32
  • CY28RS480OXCT vs CY2SSTV855ZXIT
  • CY28RS480OXCT vs CY2SSTV855ZXI
  • CY28RS480OXCT vs CY2SSTV855ZXCT
  • CY28RS480OXCT vs CY2SSTV855ZXC
  • CY28RS480OXCT vs CY29976AXIT
  • CY28RS480OXCT vs CY29976AXI
  • CY28RS480OXCT vs CY29976AIT
  • CY28RS480OXCT vs CY29976AI
  • CY28RS480OXCT vs CY28RS480ZXCT
  • CY28RS480OXCT vs CY28RS480ZXCT
  • CY28RS480OXCT vs CY28RS480ZXC
  • CY28RS480OXCT vs CY28RS480ZXC
  • CY28RS480OXCT vs CY28RS480OXC
  • CY28RS480OXCT vs CY28RS400ZXCT
  • CY28RS480OXCT vs CY28RS400ZXC
  • CY28RS480OXCT vs CY28RS400OXCT
  • CY28RS480OXCT vs CY28RS400OXC
  • CY28RS480OXCT vs CY28800ZXIT
  • CY28RS480OXCT vs CY28800ZXI
  • CY28RS480OXCT vs CY28800OXIT
  • CY28RS480OXCT vs CY28800OXI
  • CY28RS480OXCT vs CY28800OXCT
  • CY28RS480OXCT vs CY28800OXC
  • CY28RS480OXCT vs CY28551LFXCT
  • CY28RS480OXCT vs CY28551LFXC-3T
  • CY28RS480OXCT vs CY28551LFXC-3
  • CY28RS480OXCT vs CY28551LFXC
  • CY28RS480OXCT vs CY28517ZXCT
  • CY28RS480OXCT vs CY28517ZXC
  • CY28RS480OXCT vs CY28446LFXCT
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested