CY28RS480OXC
CY28RS480OXC
Obsolete
Description:  IC CLK GEN CPU 200MHZ 2CIRC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 5400
CY28RS480OXC Specification
Specification
Part No
CY28RS480OXC
Category
Clock/Timing - Application Specific
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
AMD CPU
Input
Clock, Crystal
Output
Clock
Number of Circuits
2
Ratio - Input:Output
-
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
CY28RS480OXC PDF Datasheet
CY28RS480OXC Related Parts
CY2212ZXC-2
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY28RS480OXC Compare Parts
  • CY28RS480OXC vs CY2SSTV857ZXI-32
  • CY28RS480OXC vs CY2SSTV857ZXI-27T
  • CY28RS480OXC vs CY2SSTV857ZXI-27
  • CY28RS480OXC vs CY2SSTV857ZXC-32T
  • CY28RS480OXC vs CY2SSTV857ZXC-32
  • CY28RS480OXC vs CY2SSTV857ZXC-27T
  • CY28RS480OXC vs CY2SSTV857ZXC-27
  • CY28RS480OXC vs CY2SSTV857ZI-27T
  • CY28RS480OXC vs CY2SSTV857ZI-27
  • CY28RS480OXC vs CY2SSTV857ZC-32
  • CY28RS480OXC vs CY2SSTV855ZXIT
  • CY28RS480OXC vs CY2SSTV855ZXI
  • CY28RS480OXC vs CY2SSTV855ZXCT
  • CY28RS480OXC vs CY2SSTV855ZXC
  • CY28RS480OXC vs CY29976AXIT
  • CY28RS480OXC vs CY29976AXI
  • CY28RS480OXC vs CY29976AIT
  • CY28RS480OXC vs CY29976AI
  • CY28RS480OXC vs CY28RS480ZXCT
  • CY28RS480OXC vs CY28RS480ZXCT
  • CY28RS480OXC vs CY28RS480ZXC
  • CY28RS480OXC vs CY28RS480ZXC
  • CY28RS480OXC vs CY28RS480OXCT
  • CY28RS480OXC vs CY28RS400ZXCT
  • CY28RS480OXC vs CY28RS400ZXC
  • CY28RS480OXC vs CY28RS400OXCT
  • CY28RS480OXC vs CY28RS400OXC
  • CY28RS480OXC vs CY28800ZXIT
  • CY28RS480OXC vs CY28800ZXI
  • CY28RS480OXC vs CY28800OXIT
  • CY28RS480OXC vs CY28800OXI
  • CY28RS480OXC vs CY28800OXCT
  • CY28RS480OXC vs CY28800OXC
  • CY28RS480OXC vs CY28551LFXCT
  • CY28RS480OXC vs CY28551LFXC-3T
  • CY28RS480OXC vs CY28551LFXC-3
  • CY28RS480OXC vs CY28551LFXC
  • CY28RS480OXC vs CY28517ZXCT
  • CY28RS480OXC vs CY28517ZXC
  • CY28RS480OXC vs CY28446LFXCT
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested