Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY28446LFXCT
CY28446LFXCT
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK CALISTOGA CK410M 64QFN
Manufacturer:
Skyworks Solutions
Datasheet:
CY28446LFXCT Datasheet
History Price: Obsolete
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY28446LFXCT Specification
Specification
Part No
CY28446LFXCT
Category
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Intel CPU Servers
Input
LVTTL, Crystal
Output
HCSL, LVCMOS
Number of Circuits
1
Ratio - Input:Output
3:20
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
CY28446LFXCT PDF Datasheet
CY28446LFXCT Datasheet
Click and Download: CY28446LFXCT Datasheet
CY28446LFXCT Related Parts
CY2212ZXC-2
Infineon Technologies
IC RAMBUS CLK GENERATOR 16-TSSOP
CY22313ZXC
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22313ZXCT
Infineon Technologies
IC DIRECT RAMBUS CLK GEN 24TSSOP
CY22800FXC-023A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-024A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-025A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-026A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-027A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-028A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-029A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-030A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY22800FXC-031A
Infineon Technologies
IC PROG CLOCK GEN 8-SOIC
CY28446LFXCT Compare Parts
CY28446LFXCT vs CY2SSTV857ZXI-32
CY28446LFXCT vs CY2SSTV857ZXI-27T
CY28446LFXCT vs CY2SSTV857ZXI-27
CY28446LFXCT vs CY2SSTV857ZXC-32T
CY28446LFXCT vs CY2SSTV857ZXC-32
CY28446LFXCT vs CY2SSTV857ZXC-27T
CY28446LFXCT vs CY2SSTV857ZXC-27
CY28446LFXCT vs CY2SSTV857ZI-27T
CY28446LFXCT vs CY2SSTV857ZI-27
CY28446LFXCT vs CY2SSTV857ZC-32
CY28446LFXCT vs CY2SSTV855ZXIT
CY28446LFXCT vs CY2SSTV855ZXI
CY28446LFXCT vs CY2SSTV855ZXCT
CY28446LFXCT vs CY2SSTV855ZXC
CY28446LFXCT vs CY29976AXIT
CY28446LFXCT vs CY29976AXI
CY28446LFXCT vs CY29976AIT
CY28446LFXCT vs CY29976AI
CY28446LFXCT vs CY28RS480ZXCT
CY28446LFXCT vs CY28RS480ZXCT
CY28446LFXCT vs CY28RS480ZXC
CY28446LFXCT vs CY28RS480ZXC
CY28446LFXCT vs CY28RS480OXCT
CY28446LFXCT vs CY28RS480OXC
CY28446LFXCT vs CY28RS400ZXCT
CY28446LFXCT vs CY28RS400ZXC
CY28446LFXCT vs CY28RS400OXCT
CY28446LFXCT vs CY28RS400OXC
CY28446LFXCT vs CY28800ZXIT
CY28446LFXCT vs CY28800ZXI
CY28446LFXCT vs CY28800OXIT
CY28446LFXCT vs CY28800OXI
CY28446LFXCT vs CY28800OXCT
CY28446LFXCT vs CY28800OXC
CY28446LFXCT vs CY28551LFXCT
CY28446LFXCT vs CY28551LFXC-3T
CY28446LFXCT vs CY28551LFXC-3
CY28446LFXCT vs CY28551LFXC
CY28446LFXCT vs CY28517ZXCT
CY28446LFXCT vs CY28517ZXC
Customer Reviews
4.95 out of 5.00 stars from 57 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!