Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Skyworks Solutions CY28446LFXCT
CY28446LFXCT
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK CALISTOGA CK410M 64QFN
Manufacturer:
Skyworks Solutions
Datasheet:
CY28446LFXCT Datasheet
History Price: Obsolete
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CY28446LFXCT vs CY2SSTV855ZXIT
Part No
CY28446LFXCT
CY2SSTV855ZXIT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Skyworks Solutions
Skyworks Solutions
Series
-
Spread Aware
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Memory, DDR, SDRAM
Input
LVTTL, Crystal
Clock
Output
HCSL, LVCMOS
SSTL
Number of Circuits
1
1
Ratio - Input:Output
3:20
1:4
Differential - Input:Output
No/Yes
Yes/Yes
Frequency - Max
200MHz
170MHz
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 2.625V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-QFN (9x9)
28-TSSOP