Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 87332AMI-01LF
87332AMI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
LOW SKEW CLOCK DRIVER, 87332 SER
Manufacturer:
Renesas Electronics
Datasheet:
87332AMI-01LF Datasheet
History Price: $20.54000
In Stock: 30630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
87332AMI-01LF Specification
Specification
Part No
87332AMI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
No
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
ECL, LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
Yes/Yes
Frequency - Max
500MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
87332AMI-01LF Related Parts
8731CY-01LF
Renesas Electronics
IC CLOCK MULTIPLIER 48TQFP
8731CY-01LFT
Renesas Electronics
IC CLOCK MULTIPLIER 48TQFP
87321AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87321AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87322BYILF
Renesas Electronics
CLOCK GENERATORS & SUPPORT PRODU
87322BYILFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LF
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
8732AY-01LFT
Renesas Electronics
IC CLOCK GENERATOR 52TQFP
87332AMI-01LFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
87339AGI-11LF
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87339AGI-11LFT
Renesas Electronics
IC CLOCK GENERATOR 20TSSOP
87339AMI-11LF
Renesas Electronics
IC CLOCK GENERATOR 20SOIC
87332AMI-01LF Compare Parts
87332AMI-01LF vs 873996AYLF
87332AMI-01LF vs 873995AYLFT
87332AMI-01LF vs 873995AYLF
87332AMI-01LF vs 873991AYLFT
87332AMI-01LF vs 873991AYLF
87332AMI-01LF vs 873991AY-147LFT
87332AMI-01LF vs 873991AY-147LF
87332AMI-01LF vs 873990AYLFT
87332AMI-01LF vs 873990AYLF
87332AMI-01LF vs 8735BYI-01LFT
87332AMI-01LF vs 8735BYI-01LF
87332AMI-01LF vs 8735BMI-21LFT
87332AMI-01LF vs 8735BMI-21LF
87332AMI-01LF vs 8735BKI-21LFT
87332AMI-01LF vs 8735BKI-21LF
87332AMI-01LF vs 8735BKI-01LFT
87332AMI-01LF vs 8735BKI-01LF
87332AMI-01LF vs 8735AYI-01LF
87332AMI-01LF vs 8735AY-31LFT
87332AMI-01LF vs 8735AY-31LF
87332AMI-01LF vs 8735AMI-21LF
87332AMI-01LF vs 8735AM-21LFT
87332AMI-01LF vs 8735AM-21LF
87332AMI-01LF vs 87354AMILFT
87332AMI-01LF vs 87354AMILF
87332AMI-01LF vs 87339AMI-11LFT
87332AMI-01LF vs 87339AMI-11LF
87332AMI-01LF vs 87339AGI-11LFT
87332AMI-01LF vs 87339AGI-11LF
87332AMI-01LF vs 87332AMI-01LFT
87332AMI-01LF vs 8732AY-01LFT
87332AMI-01LF vs 8732AY-01LF
87332AMI-01LF vs 87322BYILFT
87332AMI-01LF vs 87322BYILF
87332AMI-01LF vs 87321AMILFT
87332AMI-01LF vs 87321AMILF
87332AMI-01LF vs 8731CY-01LFT
87332AMI-01LF vs 8731CY-01LF
87332AMI-01LF vs 87321AMILF5
87332AMI-01LF vs 8732AYI-01LF
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its