☰
87332AMI-01LF
87332AMI-01LF
Obsolete
Description:  LOW SKEW CLOCK DRIVER, 87332 SER
Manufacturer:  Renesas Electronics
History Price: $20.54000
In Stock: 2245
87332AMI-01LF vs 87322BYILFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
No
No
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, LVDS, LVPECL, SSTL
Output
ECL, LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:15
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
500MHz
750MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.8V
3V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-LQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)