☰
87332AMI-01LF
87332AMI-01LF
Obsolete
Description:  LOW SKEW CLOCK DRIVER, 87332 SER
Manufacturer:  Renesas Electronics
History Price: $20.54000
In Stock: 45040
87332AMI-01LF vs 873991AYLF
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Clock Generator
Clock Generator
PLL
No
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
CML, LVPECL, SSTL
Output
ECL, LVPECL
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:13
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
500MHz
400MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.8V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
52-LQFP
Supplier Device Package
8-SOIC
52-TQFP (10x10)