FT120T-U
FT120T-U
Active
Description:  IC CONTROLLER USB 28TSSOP
Manufacturer:  FTDI
Datasheet:   FT120T-U Datasheet
History Price: $2.01000
In Stock: 34000
FT120T-U Specification
Specification
Part No
FT120T-U
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
USB
Standards
USB 2.0
Voltage - Supply
4V ~ 5.5V
Current - Supply
5mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
FT120T-U PDF Datasheet
FT120T-U Related Parts
FT120Q-R
FT120Q-R
FTDI
IC CONTROLLER USB 28QFN
FT120T-R
FT120T-R
FTDI
IC CONTROLLER USB 28TSSOP
FT121Q-R
FT121Q-R
FTDI
IC USB CONTROLLER SPI 16-QFN
FT121T-R
FT121T-R
FTDI
IC USB CONTROLLER SPI 16-TSSOP
FT121T-U
FT121T-U
FTDI
IC USB CONTROLLER SPI 16-TSSOP
FT122Q-R
FT122Q-R
FTDI
IC USB CONTROLLER 28-QFN
FT122T-R
FT122T-R
FTDI
IC USB CONTROLLER 28-TSSOP
FT122T-U
FT122T-U
FTDI
IC USB CONTROLLER 28-TSSOP
FT120Q-T
FT120Q-T
FTDI
IC CONTROLLER USB 28QFN
FT121Q-T
FT121Q-T
FTDI
IC USB CONTROLLER SPI 16-QFN
FT122Q-T
FT122Q-T
FTDI
IC USB CONTROLLER SPI 28-QFN
FT120T-U Compare Parts
  • FT120T-U vs FT122T-R
  • FT120T-U vs FT122Q-R
  • FT120T-U vs FT121T-U
  • FT120T-U vs FT121T-R
  • FT120T-U vs FT121Q-R
  • FT120T-U vs FT120T-R
  • FT120T-U vs FT120Q-R
  • FT120T-U vs FT122Q-T
  • FT120T-U vs FT121Q-T
  • FT120T-U vs FT120Q-T
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description