FT120Q-T
FT120Q-T
Obsolete
Description:  IC CONTROLLER USB 28QFN
Manufacturer:  FTDI
Datasheet:   FT120Q-T Datasheet
History Price: Obsolete
In Stock: 21800
FT120Q-T Specification
Specification
Part No
FT120Q-T
Category
Interface - Controllers
Manufacturer
FTDI
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Controller
Interface
Parallel
Standards
USB 2.0
Voltage - Supply
3V ~ 3.6V, 4V ~ 5.5V
Current - Supply
8mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-VFQFN Exposed Pad
Supplier Device Package
28-QFN (4x4)
FT120Q-T PDF Datasheet
FT120Q-T Related Parts
FT120Q-R
FT120Q-R
FTDI
IC CONTROLLER USB 28QFN
FT120T-R
FT120T-R
FTDI
IC CONTROLLER USB 28TSSOP
FT120T-U
FT120T-U
FTDI
IC CONTROLLER USB 28TSSOP
FT121Q-R
FT121Q-R
FTDI
IC USB CONTROLLER SPI 16-QFN
FT121T-R
FT121T-R
FTDI
IC USB CONTROLLER SPI 16-TSSOP
FT121T-U
FT121T-U
FTDI
IC USB CONTROLLER SPI 16-TSSOP
FT122Q-R
FT122Q-R
FTDI
IC USB CONTROLLER 28-QFN
FT122T-R
FT122T-R
FTDI
IC USB CONTROLLER 28-TSSOP
FT122T-U
FT122T-U
FTDI
IC USB CONTROLLER 28-TSSOP
FT121Q-T
FT121Q-T
FTDI
IC USB CONTROLLER SPI 16-QFN
FT122Q-T
FT122Q-T
FTDI
IC USB CONTROLLER SPI 28-QFN
FT120Q-T Compare Parts
  • FT120Q-T vs FT122T-R
  • FT120Q-T vs FT122Q-R
  • FT120Q-T vs FT121T-U
  • FT120Q-T vs FT121T-R
  • FT120Q-T vs FT121Q-R
  • FT120Q-T vs FT120T-U
  • FT120Q-T vs FT120T-R
  • FT120Q-T vs FT120Q-R
  • FT120Q-T vs FT122Q-T
  • FT120Q-T vs FT121Q-T
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you