FT120T-U
FT120T-U
Active
Description:  IC CONTROLLER USB 28TSSOP
Manufacturer:  FTDI
Datasheet:   FT120T-U Datasheet
History Price: $2.01000
In Stock: 34000
FT120T-U vs FT120Q-T
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
USB
Parallel
Standards
USB 2.0
USB 2.0
Voltage - Supply
4V ~ 5.5V
3V ~ 3.6V, 4V ~ 5.5V
Current - Supply
5mA
8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
28-QFN (4x4)