Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ FTDI FT120Q-T
FT120Q-T
Obsolete
Interface - Controllers
Description:
IC CONTROLLER USB 28QFN
Manufacturer:
FTDI
Datasheet:
FT120Q-T Datasheet
History Price: Obsolete
In Stock: 21800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FT120Q-T vs FT122T-R
Part No
FT120Q-T
FT122T-R
Category
Interface - Controllers
Interface - Controllers
Manufacturer
FTDI
FTDI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
-
-
Protocol
USB
USB
Function
Controller
Controller
Interface
Parallel
Parallel
Standards
USB 2.0
USB 2.0
Voltage - Supply
3V ~ 3.6V, 4V ~ 5.5V
3.3V, 5V
Current - Supply
8mA
3.9mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Package / Case
28-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-QFN (4x4)
28-TSSOP