FSL306LRN
FSL306LRN
Active
Description:  IC OFFLINE SWITCH MULT TOP 7DIP
Manufacturer:  onsemi
Datasheet:   FSL306LRN Datasheet
History Price: $1.72000
In Stock: 49700
FSL306LRN Specification
Specification
Part No
FSL306LRN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Non-Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Buck, Flyback
Voltage - Start Up
8 V
Voltage - Supply (Vcc/Vdd)
7V ~ 26V
Duty Cycle
-
Frequency - Switching
50kHz
Power (Watts)
7 W
Fault Protection
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
Mounting Type
Through Hole
FSL306LRN PDF Datasheet
FSL306LRN Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL306LRN Compare Parts
  • FSL306LRN vs FSL538APG
  • FSL306LRN vs FSL538APG
  • FSL306LRN vs FSL518HPG
  • FSL306LRN vs FSL518APG
  • FSL306LRN vs FSL4110LRN
  • FSL306LRN vs FSL4110LRLX
  • FSL306LRN vs FSL337LRN
  • FSL306LRN vs FSL336LRN
  • FSL306LRN vs FSL336LRN
  • FSL306LRN vs FSL336LRLX
  • FSL306LRN vs FSL336LRDN
  • FSL306LRN vs FSL3276ALRN
  • FSL306LRN vs FSL3276ALRN
  • FSL306LRN vs FSL306LRLX
  • FSL306LRN vs FSL206MRN
  • FSL306LRN vs FSL206MRBN
  • FSL306LRN vs FSL156MRIN
  • FSL306LRN vs FSL156MRIN
  • FSL306LRN vs FSL156MRBN
  • FSL306LRN vs FSL146MRBN
  • FSL306LRN vs FSL137MRIN
  • FSL306LRN vs FSL137HNY
  • FSL306LRN vs FSL136MRS
  • FSL306LRN vs FSL136MRG
  • FSL306LRN vs FSL136MR
  • FSL306LRN vs FSL136HRLX
  • FSL306LRN vs FSL136HR
  • FSL306LRN vs FSL126MRG
  • FSL306LRN vs FSL126MR
  • FSL306LRN vs FSL126HR
  • FSL306LRN vs FSL126HR
  • FSL306LRN vs FSL117MRIN
  • FSL306LRN vs FSL117MRIN
  • FSL306LRN vs FSL116LR
  • FSL306LRN vs FSL116LR
  • FSL306LRN vs FSL116HR
  • FSL306LRN vs FSL106MR
  • FSL306LRN vs FSL106HR
  • FSL306LRN vs FSL4109LRN
  • FSL306LRN vs FSL336LRAN
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.