FSL306LRN
FSL306LRN
Active
Description:  IC OFFLINE SWITCH MULT TOP 7DIP
Manufacturer:  onsemi
Datasheet:   FSL306LRN Datasheet
History Price: $1.72000
In Stock: 49700
FSL306LRN vs FSL116HR
Manufacturer
Series
-
FPS
Packaging
Tube
Tube
Status
Active
Active
Output Isolation
Non-Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Buck, Flyback
Flyback
Voltage - Start Up
8 V
12 V
Voltage - Supply (Vcc/Vdd)
7V ~ 26V
8V ~ 26V
Duty Cycle
-
77%
Frequency - Switching
50kHz
100kHz
Power (Watts)
7 W
16 W
Fault Protection
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
7-DIP
8-DIP
Mounting Type
Through Hole
Through Hole