FSL136HR
FSL136HR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL136HR Datasheet
History Price: $0.64000
In Stock: 33200
FSL136HR Specification
Specification
Part No
FSL136HR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
100kHz
Power (Watts)
26 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSL136HR PDF Datasheet
FSL136HR Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HRLX
FSL136HRLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSL136HR Compare Parts
  • FSL136HR vs FSL538APG
  • FSL136HR vs FSL538APG
  • FSL136HR vs FSL518HPG
  • FSL136HR vs FSL518APG
  • FSL136HR vs FSL4110LRN
  • FSL136HR vs FSL4110LRLX
  • FSL136HR vs FSL337LRN
  • FSL136HR vs FSL336LRN
  • FSL136HR vs FSL336LRN
  • FSL136HR vs FSL336LRLX
  • FSL136HR vs FSL336LRDN
  • FSL136HR vs FSL3276ALRN
  • FSL136HR vs FSL3276ALRN
  • FSL136HR vs FSL306LRN
  • FSL136HR vs FSL306LRN
  • FSL136HR vs FSL306LRLX
  • FSL136HR vs FSL206MRN
  • FSL136HR vs FSL206MRBN
  • FSL136HR vs FSL156MRIN
  • FSL136HR vs FSL156MRIN
  • FSL136HR vs FSL156MRBN
  • FSL136HR vs FSL146MRBN
  • FSL136HR vs FSL137MRIN
  • FSL136HR vs FSL137HNY
  • FSL136HR vs FSL136MRS
  • FSL136HR vs FSL136MRG
  • FSL136HR vs FSL136MR
  • FSL136HR vs FSL136HRLX
  • FSL136HR vs FSL126MRG
  • FSL136HR vs FSL126MR
  • FSL136HR vs FSL126HR
  • FSL136HR vs FSL126HR
  • FSL136HR vs FSL117MRIN
  • FSL136HR vs FSL117MRIN
  • FSL136HR vs FSL116LR
  • FSL136HR vs FSL116LR
  • FSL136HR vs FSL116HR
  • FSL136HR vs FSL106MR
  • FSL136HR vs FSL106HR
  • FSL136HR vs FSL4109LRN
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…