FAN5701UC08X
FAN5701UC08X
Obsolete
Description:  IC LED DRV RGLTR PWM 8MA 16WLCSP
Manufacturer:  Fairchild Semiconductor
History Price: $0.33000
In Stock: 34100
FAN5701UC08X Specification
Specification
Part No
FAN5701UC08X
Category
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Number of Outputs
6
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
8mA
Frequency
1.2MHz
Dimming
PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-UFBGA, WLCSP
Supplier Device Package
16-WLCSP (1.56x1.56)
FAN5701UC08X PDF Datasheet
FAN5701UC08X Related Parts
FAN5330SX
FAN5330SX
Fairchild Semiconductor
IC LED DRV RGLTR PWM SOT23-5
FAN5330SX
FAN5330SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5331SX
FAN5331SX
onsemi
IC LED DRIVER RGLTR 1A SOT23-5
FAN5331SX
FAN5331SX
Fairchild Semiconductor
IC LED DRIVER RGLTR 1A SOT23-5
FAN5331SX_Q
FAN5331SX_Q
onsemi
IC LED DRIVER RGLTR 1A SOT23-5
FAN5332ASX
FAN5332ASX
Fairchild Semiconductor
IC LED DRVR LIN PWM 1.5A SOT23-5
FAN5333ASX
FAN5333ASX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333BSX
FAN5333BSX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5333SX
FAN5333SX
onsemi
IC LED DRV RGLTR PWM SOT23-5
FAN5340MPX
FAN5340MPX
Fairchild Semiconductor
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340MPX
FAN5340MPX
onsemi
IC LED DRVR RGLTR PWM 40MA 8MLP
FAN5340UCX
FAN5340UCX
Fairchild Semiconductor
IC LED DRV RGLTR PWM 40MA 8WLCSP
FAN5701UC08X Compare Parts
  • FAN5701UC08X vs FAN7346MX
  • FAN5701UC08X vs FAN7346M
  • FAN5701UC08X vs FAN7340MX
  • FAN5701UC08X vs FAN7340MX
  • FAN5701UC08X vs FAN7340MX
  • FAN5701UC08X vs FAN73402MX
  • FAN5701UC08X vs FAN73402MX
  • FAN5701UC08X vs FAN5776UCX
  • FAN5701UC08X vs FAN5776UCX
  • FAN5701UC08X vs FAN5702UMP30X
  • FAN5701UC08X vs FAN5702UMP30X
  • FAN5701UC08X vs FAN5702UMP20X
  • FAN5701UC08X vs FAN5702UMP20X
  • FAN5701UC08X vs FAN5702UMP15X
  • FAN5701UC08X vs FAN5702UMP08X
  • FAN5701UC08X vs FAN5702UC30X
  • FAN5701UC08X vs FAN5702UC20X
  • FAN5701UC08X vs FAN5702UC20X
  • FAN5701UC08X vs FAN5702UC15X
  • FAN5701UC08X vs FAN5702UC15X
  • FAN5701UC08X vs FAN5702UC08X
  • FAN5701UC08X vs FAN5701UMP30X-ON
  • FAN5701UC08X vs FAN5701UMP30X
  • FAN5701UC08X vs FAN5701UMP30X
  • FAN5701UC08X vs FAN5701UMP20X
  • FAN5701UC08X vs FAN5701UMP20X
  • FAN5701UC08X vs FAN5701UMP20X
  • FAN5701UC08X vs FAN5701UMP15X
  • FAN5701UC08X vs FAN5701UMP15X
  • FAN5701UC08X vs FAN5701UMP08X
  • FAN5701UC08X vs FAN5701UMP08X
  • FAN5701UC08X vs FAN5701UC30X
  • FAN5701UC08X vs FAN5701UC30X
  • FAN5701UC08X vs FAN5701UC20X-ON
  • FAN5701UC08X vs FAN5701UC20X
  • FAN5701UC08X vs FAN5701UC20X
  • FAN5701UC08X vs FAN5701UC15X
  • FAN5701UC08X vs FAN5701UC15X
  • FAN5701UC08X vs FAN5646UC01X
  • FAN5701UC08X vs FAN5646UC01X
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend