74LVX574MX
74LVX574MX
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  onsemi
Datasheet:   74LVX574MX Datasheet
History Price: Obsolete
In Stock: 15100
74LVX574MX Specification
Specification
Part No
74LVX574MX
Category
Logic - Flip Flops
Manufacturer
onsemi
Series
74LVX
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
75 MHz
Max Propagation Delay @ V, Max CL
16.7ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
Current - Quiescent (Iq)
4 μA
Input Capacitance
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
74LVX574MX PDF Datasheet
74LVX574MX Related Parts
74LCX112M
74LCX112M
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112M
74LCX112M
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MTC
74LCX112MTC
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTC
74LCX112MTC
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MTCX
74LCX112MTCX
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MX
74LCX112MX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MX
74LCX112MX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112SJ
74LCX112SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJ
74LCX112SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJX
74LCX112SJX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX162374MEA
74LCX162374MEA
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEA
74LCX162374MEA
onsemi
IC FF D-TYPE DUAL 8BIT 48SSOP
74LVX574MX Compare Parts
  • 74LVX574MX vs 74LVX74SJX
  • 74LVX574MX vs 74LVX74SJX
  • 74LVX574MX vs 74LVX74SJ
  • 74LVX574MX vs 74LVX74SJ
  • 74LVX574MX vs 74LVX74MX
  • 74LVX574MX vs 74LVX74MX
  • 74LVX574MX vs 74LVX74MTCX
  • 74LVX574MX vs 74LVX74MTC
  • 74LVX574MX vs 74LVX74MTC
  • 74LVX574MX vs 74LVX74M
  • 74LVX574MX vs 74LVX574TTR
  • 74LVX574MX vs 74LVX574SJX
  • 74LVX574MX vs 74LVX574SJ
  • 74LVX574MX vs 74LVX574SJ
  • 74LVX574MX vs 74LVX574MTCX
  • 74LVX574MX vs 74LVX574MTCX
  • 74LVX574MX vs 74LVX574MTC
  • 74LVX574MX vs 74LVX574MTC
  • 74LVX574MX vs 74LVX574M
  • 74LVX574MX vs 74LVX574M
  • 74LVX574MX vs 74LVX374TTR
  • 74LVX574MX vs 74LVX374SJX
  • 74LVX574MX vs 74LVX374SJX
  • 74LVX574MX vs 74LVX374SJ
  • 74LVX574MX vs 74LVX374MX
  • 74LVX574MX vs 74LVX374MX
  • 74LVX574MX vs 74LVX374MTR
  • 74LVX574MX vs 74LVX374MTCX
  • 74LVX574MX vs 74LVX374MTCX
  • 74LVX574MX vs 74LVX374MTC
  • 74LVX574MX vs 74LVX374MTC
  • 74LVX574MX vs 74LVX374M
  • 74LVX574MX vs 74LVX273TTR
  • 74LVX574MX vs 74LVX273SJX
  • 74LVX574MX vs 74LVX273SJX
  • 74LVX574MX vs 74LVX273SJ
  • 74LVX574MX vs 74LVX273SJ
  • 74LVX574MX vs 74LVX273MX
  • 74LVX574MX vs 74LVX273MX
  • 74LVX574MX vs 74LVX273MTCX
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent