74LCX112MTC
74LCX112MTC
Active
Description:  IC FF JK TYPE DUAL 1BIT 16TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX112MTC Datasheet
History Price: $0.24000
In Stock: 27200
74LCX112MTC Specification
Specification
Part No
74LCX112MTC
Category
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Series
74LCX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
150 MHz
Max Propagation Delay @ V, Max CL
7.5ns @ 3.3V, 50pF
Trigger Type
Negative Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
2V ~ 3.6V
Current - Quiescent (Iq)
10 μA
Input Capacitance
7 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
74LCX112MTC PDF Datasheet
74LCX112MTC Related Parts
74LCX112M
74LCX112M
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112M
74LCX112M
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MTCX
74LCX112MTCX
onsemi
IC FF JK TYPE DUAL 1BIT 16TSSOP
74LCX112MX
74LCX112MX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112MX
74LCX112MX
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOIC
74LCX112SJ
74LCX112SJ
Fairchild Semiconductor
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJ
74LCX112SJ
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX112SJX
74LCX112SJX
onsemi
IC FF JK TYPE DUAL 1BIT 16SOP
74LCX162374MEA
74LCX162374MEA
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEA
74LCX162374MEA
onsemi
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEAX
74LCX162374MEAX
Fairchild Semiconductor
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX162374MEAX
74LCX162374MEAX
onsemi
IC FF D-TYPE DUAL 8BIT 48SSOP
74LCX112MTC Compare Parts
  • 74LCX112MTC vs 74LVX74SJX
  • 74LCX112MTC vs 74LVX74SJX
  • 74LCX112MTC vs 74LVX74SJ
  • 74LCX112MTC vs 74LVX74SJ
  • 74LCX112MTC vs 74LVX74MX
  • 74LCX112MTC vs 74LVX74MX
  • 74LCX112MTC vs 74LVX74MTCX
  • 74LCX112MTC vs 74LVX74MTC
  • 74LCX112MTC vs 74LVX74MTC
  • 74LCX112MTC vs 74LVX74M
  • 74LCX112MTC vs 74LVX574TTR
  • 74LCX112MTC vs 74LVX574SJX
  • 74LCX112MTC vs 74LVX574SJ
  • 74LCX112MTC vs 74LVX574SJ
  • 74LCX112MTC vs 74LVX574MX
  • 74LCX112MTC vs 74LVX574MTCX
  • 74LCX112MTC vs 74LVX574MTCX
  • 74LCX112MTC vs 74LVX574MTC
  • 74LCX112MTC vs 74LVX574MTC
  • 74LCX112MTC vs 74LVX574M
  • 74LCX112MTC vs 74LVX574M
  • 74LCX112MTC vs 74LVX374TTR
  • 74LCX112MTC vs 74LVX374SJX
  • 74LCX112MTC vs 74LVX374SJX
  • 74LCX112MTC vs 74LVX374SJ
  • 74LCX112MTC vs 74LVX374MX
  • 74LCX112MTC vs 74LVX374MX
  • 74LCX112MTC vs 74LVX374MTR
  • 74LCX112MTC vs 74LVX374MTCX
  • 74LCX112MTC vs 74LVX374MTCX
  • 74LCX112MTC vs 74LVX374MTC
  • 74LCX112MTC vs 74LVX374MTC
  • 74LCX112MTC vs 74LVX374M
  • 74LCX112MTC vs 74LVX273TTR
  • 74LCX112MTC vs 74LVX273SJX
  • 74LCX112MTC vs 74LVX273SJX
  • 74LCX112MTC vs 74LVX273SJ
  • 74LCX112MTC vs 74LVX273SJ
  • 74LCX112MTC vs 74LVX273MX
  • 74LCX112MTC vs 74LVX273MX
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description