74LVX574MX
74LVX574MX
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:  onsemi
Datasheet:   74LVX574MX Datasheet
History Price: Obsolete
In Stock: 15100
74LVX574MX vs 74LVX74MTCX
Manufacturer
Series
74LVX
74LVX
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
75 MHz
85 MHz
Max Propagation Delay @ V, Max CL
16.7ns @ 3.3V, 50pF
13.2ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
4 μA
2 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
14-TSSOP
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-TSSOP (0.173", 4.40mm Width)