Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ onsemi 74LVX574MX
74LVX574MX
Obsolete
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT 20SOIC
Manufacturer:
onsemi
Datasheet:
74LVX574MX Datasheet
History Price: Obsolete
In Stock: 15100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LVX574MX vs 74LVX574MTCX
Part No
74LVX574MX
74LVX574MTCX
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
onsemi
Fairchild Semiconductor
Series
74LVX
74LVX
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
8
Clock Frequency
75 MHz
75 MHz
Max Propagation Delay @ V, Max CL
16.7ns @ 3.3V, 50pF
16.7ns @ 3.3V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA, 4mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
4 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SOIC
20-TSSOP
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)