74LCX112MTC
74LCX112MTC
Active
Description:  IC FF JK TYPE DUAL 1BIT 16TSSOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX112MTC Datasheet
History Price: $0.24000
In Stock: 27200
74LCX112MTC vs 74LVX74MTCX
Series
74LCX
74LVX
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
150 MHz
85 MHz
Max Propagation Delay @ V, Max CL
7.5ns @ 3.3V, 50pF
13.2ns @ 3.3V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
10 μA
2 μA
Input Capacitance
7 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
14-TSSOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-TSSOP (0.173", 4.40mm Width)