Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Fairchild Semiconductor 74LCX112MTC
74LCX112MTC
Active
Logic - Flip Flops
Description:
IC FF JK TYPE DUAL 1BIT 16TSSOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LCX112MTC Datasheet
History Price: $0.24000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74LCX112MTC vs 74LVX273SJ
Part No
74LCX112MTC
74LVX273SJ
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74LCX
74LVX
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Set(Preset) and Reset
Master Reset
Type
JK Type
D-Type
Output Type
Complementary
Non-Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
150 MHz
90 MHz
Max Propagation Delay @ V, Max CL
7.5ns @ 3.3V, 50pF
14.5ns @ 3.3V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage - Supply
2V ~ 3.6V
2V ~ 3.6V
Current - Quiescent (Iq)
10 μA
4 μA
Input Capacitance
7 pF
4 pF
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-TSSOP
20-SOP
Package / Case
16-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.209", 5.30mm Width)