74F283SJX
74F283SJX
Active
Description:  ADDER/SUBTRACTOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F283SJX Datasheet
History Price: $0.47000
In Stock: 29300
74F283SJX Specification
Specification
Part No
74F283SJX
Category
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Series
74F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
Supplier Device Package
16-SOP
74F283SJX PDF Datasheet
74F283SJX Related Parts
74F1056SCX
74F1056SCX
Fairchild Semiconductor
DIODE TERMINATION ARRAY, 8-LINE
74F181PC
74F181PC
National Semiconductor
ALU, F/FAST SERIES, 4-BIT, TTL
74F181PC
74F181PC
onsemi
IC ARITHMETIC LOGIC 4BIT 24-DIP
74F181SPC
74F181SPC
Fairchild Semiconductor
ALU, F/FAST SERIES, 4-BIT, TTL
74F181SPC
74F181SPC
onsemi
IC ARITHMETIC LOGIC 4BIT 24-DIP
74F182PC
74F182PC
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F182PC
74F182PC
onsemi
IC GENERATOR LOOKAHEAD 16-DIP
74F182SJ
74F182SJ
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F182SJX
74F182SJX
Fairchild Semiconductor
LOOK-AHEAD CARRY GENERATOR
74F283PC
74F283PC
Fairchild Semiconductor
ADDER/SUBTRACTOR
74F283PC
74F283PC
National Semiconductor
ADD/SUBTRACT, F/FAST SERIES, 4 B
74F283PC
74F283PC
onsemi
IC FULL ADDER BINARY 4BIT 16-DIP
74F283SJX Compare Parts
  • 74F283SJX vs 74F583SC
  • 74F283SJX vs 74F583PC
  • 74F283SJX vs 74F583PC
  • 74F283SJX vs 74F382SC
  • 74F283SJX vs 74F382PC
  • 74F283SJX vs 74F381SJ
  • 74F283SJX vs 74F381SC
  • 74F283SJX vs 74F381PC
  • 74F283SJX vs 74F381PC
  • 74F283SJX vs 74F381PC
  • 74F283SJX vs 74F381LC
  • 74F283SJX vs 74F283SJ
  • 74F283SJX vs 74F283SCX
  • 74F283SJX vs 74F283SC
  • 74F283SJX vs 74F283SC
  • 74F283SJX vs 74F283PC
  • 74F283SJX vs 74F283PC
  • 74F283SJX vs 74F283PC
  • 74F283SJX vs 74F182SJX
  • 74F283SJX vs 74F182SJ
  • 74F283SJX vs 74F182PC
  • 74F283SJX vs 74F182PC
  • 74F283SJX vs 74F181SPC
  • 74F283SJX vs 74F181SPC
  • 74F283SJX vs 74F181PC
  • 74F283SJX vs 74F181PC
  • 74F283SJX vs 74F1056SCX
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.