Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Fairchild Semiconductor 74F283SJX
74F283SJX
Active
Logic - Specialty Logic
Description:
ADDER/SUBTRACTOR
Manufacturer:
Fairchild Semiconductor
Datasheet:
74F283SJX Datasheet
History Price: $0.47000
In Stock: 29300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74F283SJX vs 74F1056SCX
Part No
74F283SJX
74F1056SCX
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Full Adder with Fast Carry
Schottky Barrier Diode Bus-Termination Array
Supply Voltage
4.5V ~ 5.5V
-
Number of Bits
4
8
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOP
16-SOIC