74F283SJX
74F283SJX
Active
Description:  ADDER/SUBTRACTOR
Manufacturer:  Fairchild Semiconductor
Datasheet:   74F283SJX Datasheet
History Price: $0.47000
In Stock: 29300
74F283SJX vs 74F382SC
Series
74F
74F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Full Adder with Fast Carry
Arithmetic Logic Unit
Supply Voltage
4.5V ~ 5.5V
4.5V ~ 5.5V
Number of Bits
4
4
Operating Temperature
0℃ ~ 70℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.209", 5.30mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOP
20-SOIC