☰
74ACT245PC
74ACT245PC
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 20DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74ACT245PC Datasheet
History Price: $0.36000
In Stock: 30560
74ACT245PC Specification
Specification
Part No
74ACT245PC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Transceiver, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
74ACT245PC PDF Datasheet
74ACT245PC Related Parts
74ABT125BQ
74ABT125BQ
Nexperia
BUS DRIVER, ABT SERIES, 4-FUNC,
74ABT125BQ,115
74ABT125BQ,115
Nexperia
IC BUF NON-INVERT 5.5V 14DHVQFN
74ABT125BQ,115
74ABT125BQ,115
NXP Semiconductors
IC BUFF NON-INVERT 5.5V 14DHVQFN
74ABT125CMTC
74ABT125CMTC
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CMTCX
74ABT125CMTCX
onsemi
IC BUF NON-INVERT 5.5V 14TSSOP
74ABT125CSC
74ABT125CSC
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOIC
74ABT125CSCX
74ABT125CSCX
onsemi
IC BUF NON-INVERT 5.5V 14SOIC
74ABT125CSJ
74ABT125CSJ
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJ
74ABT125CSJ
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
Fairchild Semiconductor
IC BUFFER NON-INVERT 5.5V 14SOP
74ABT125CSJX
74ABT125CSJX
onsemi
IC BUFFER NON-INVERT 5.5V 14SOP
74ACT245PC Description
Overview

The onsemi 74ACT245PC is an advanced high-speed CMOS octal bus transceiver designed to provide bi-directional data communication on a bus or between two separate buses. It features 3-state outputs and is optimized for asynchronous two-way communication between data buses. This device is widely used in digital systems for data buffering, bus interfacing, and bus driving applications. It belongs to the 74ACT logic family, which combines TTL compatibility with CMOS performance, offering high speed, low power consumption, and robust output drive capability.

Functionality and Features

* Octal Bus Transceiver: The 74ACT245PC provides eight lines for data transfer, allowing parallel data communication between two buses (A and B).
* Bi-Directional Data Flow: Data can be transmitted in either direction, controlled by a Direction (DIR) input signal.
* 3-State Outputs: Both A and B ports have 3-state outputs, which can be enabled or disabled by the Output Enable (OE) pin. When disabled, the outputs are in a high impedance state, allowing multiple devices to share the bus without interference.
* Asynchronous Operation: The device supports asynchronous data transfer, meaning no clock signal is required.
* TTL Compatible Inputs: Inputs are compatible with TTL logic levels while outputs operate with CMOS characteristics, enabling easy interfacing with mixed logic families.
* Low Power Consumption: The 74ACT family typically consumes less power than traditional TTL devices, making it suitable for power-sensitive applications.
* High-Speed Operation: It provides fast switching times suitable for high-speed digital systems.

Pin Configuration

* DIR (Direction): Controls data direction. When DIR is HIGH, data flows from B to A; when DIR is LOW, data flows from A to B.
* OE (Output Enable): Active LOW input that enables the outputs. When OE is HIGH, all outputs are disabled (high impedance).
* A0-A7 and B0-B7: The two 8-bit bidirectional data buses for data transfer.

Electrical Characteristics

* Supply Voltage (Vcc): Typically 5V, operating within a range of 4.5V to 5.5V.
* Input Voltage: Compatible with TTL input levels; recognized as logic HIGH at ≥ 2.0V and logic LOW at ≤ 0.8V.
* Output Voltage: CMOS output levels, typically swinging from 0V (LOW) to near Vcc (HIGH).
* Operating Temperature Range: Commercial range from 0°C to 70°C.
* Propagation Delay: Typical propagation delay times are around 8-12 ns, supporting high-speed data communication.
* Input Leakage Current: Very low input current, typically in the nanoampere range, minimizing load on driving circuits.
* Output Drive Capability: Capable of sourcing and sinking up to 24 mA, enabling it to drive standard TTL loads and bus lines.

Performance Specifications

* Maximum Clock Frequency: Although asynchronous, the device supports high-speed switching, making it suitable for bus speeds up to several tens of MHz.
* Output Enable to Output Delay: Around 13 ns typical, ensuring fast enabling and disabling of bus lines.
* Power Dissipation: Low typical power dissipation around 50 mW per device during normal operation.
* Noise Immunity: High noise immunity typical of 74ACT devices, ensuring signal integrity in noisy digital environments.

Package and Mechanical Details

* Package Type: Plastic Dual In-line Package (PDIP)
* Pin Count: 20 pins
* Package Dimensions: Standard DIP size for through-hole mounting, compatible with most PCB layouts.
* Lead Finish: Matte tin-plated leads suitable for wave soldering.
* RoHS Compliant: Manufactured with lead-free materials, compliant with modern environmental standards.

Applications

* Bus Interface and Buffering: The 74ACT245PC is commonly used to buffer and isolate data buses in digital systems, preventing signal degradation and reducing loading on microcontrollers or processors.
* Microprocessor Systems: Used for data bus expansion and bi-directional communication between processor and memory or I/O devices.
* Data Multiplexing/Demultiplexing: Enables switching data direction between different parts of a system, aiding in efficient data routing.
* Level Translation: While not a dedicated level shifter, the device's TTL/CMOS compatibility allows use in mixed voltage environments.
* Memory Address/Data Bus Drivers: Ideal for driving address and data lines in memory systems, ensuring signal integrity.
* General Digital Logic Interface: Suitable for any application requiring controlled, bi-directional data transfer with enable control.

Design Considerations

* Power Supply Filtering: Proper decoupling capacitors near the Vcc and GND pins are recommended to minimize switching noise and ensure stable operation.
* Output Enable Control: Careful timing of the OE signal is critical to avoid bus contention when multiple devices share the bus.
* Signal Integrity: Short, well-routed traces and proper grounding improve performance and reduce electromagnetic interference (EMI).
* Thermal Management: Though the device dissipates relatively low power, ensure ambient temperature and airflow conditions maintain device temperature within specified limits.
* Voltage Levels: Ensure that interfacing devices conform to compatible voltage levels to prevent damage or logic errors.

Summary

The onsemi 74ACT245PC is a versatile, high-speed, low-power octal bus transceiver designed for efficient bidirectional data communication between two buses. Its TTL-compatible inputs, CMOS outputs, 3-state enable functionality, and robust drive capability make it ideal for microprocessor systems, digital data buffering, and bus interface applications. Its ease of use, reliability, and broad operating conditions allow seamless integration into diverse digital systems requiring controlled data flow and bus isolation.
74ACT245PC Compare Parts
  • 74ACT245PC vs 74AXP8T245BQJ
  • 74ACT245PC vs 74AXP4T245PWJ
  • 74ACT245PC vs 74AXP4T245BQX
  • 74ACT245PC vs 74AXP2T3407GTX
  • 74ACT245PC vs 74AXP2T3407GTX
  • 74ACT245PC vs 74AXP2T3407GT115
  • 74ACT245PC vs 74AXP2T3407GSX
  • 74ACT245PC vs 74AXP2T3407GS115
  • 74ACT245PC vs 74AXP2T3407GNX
  • 74ACT245PC vs 74AXP2T3407GNX
  • 74ACT245PC vs 74AXP2T3407GN115
  • 74ACT245PC vs 74AXP2T3407DCH
  • 74ACT245PC vs 74AXP2T3407DC125
  • 74ACT245PC vs 74AXP2G34GSH
  • 74ACT245PC vs 74AXP2G34GSH
  • 74ACT245PC vs 74AXP2G34GMH
  • 74ACT245PC vs 74AXP2G34GMH
  • 74ACT245PC vs 74AXP2G17GSH
  • 74ACT245PC vs 74AXP2G17GSH
  • 74ACT245PC vs 74AXP2G17GMH
  • 74ACT245PC vs 74AXP2G17GMH
  • 74ACT245PC vs 74AXP2G07GXZ
  • 74ACT245PC vs 74AXP2G07GXZ
  • 74ACT245PC vs 74AXP2G07GSH
  • 74ACT245PC vs 74AXP2G07GS125
  • 74ACT245PC vs 74AXP2G07GNH
  • 74ACT245PC vs 74AXP2G07GN125
  • 74ACT245PC vs 74AXP2G07GMH
  • 74ACT245PC vs 74AXP2G07GM125
  • 74ACT245PC vs 74AXP1T34GXH
  • 74ACT245PC vs 74AXP1T34GXH
  • 74ACT245PC vs 74AXP1T34GWH
  • 74ACT245PC vs 74AXP1T34GW125
  • 74ACT245PC vs 74AXP1T34GSH
  • 74ACT245PC vs 74AXP1T34GS125
  • 74ACT245PC vs 74AXP1T34GS,125
  • 74ACT245PC vs 74AXP1T34GNH
  • 74ACT245PC vs 74AXP1T34GN125
  • 74ACT245PC vs 74AXP1T34GN,125
  • 74ACT245PC vs 74AXP1T34GMH
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.