74AC161SCX
74AC161SCX
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC161SCX Datasheet
History Price: $0.20000
In Stock: 27500
74AC161SCX Specification
Specification
Part No
74AC161SCX
Category
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Series
74AC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
167 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
74AC161SCX PDF Datasheet
74AC161SCX Related Parts
74AC11191DW
74AC11191DW
Rochester Electronics
BINARY COUNTER
74AC161MTC
74AC161MTC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTC
74AC161MTC
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTCX
74AC161MTCX
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTR
74AC161MTR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
74AC161PC
74AC161PC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16DIP
74AC161PC
74AC161PC
onsemi
IC BINARY COUNTER 4-BIT 16DIP
74AC161SC
74AC161SC
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SJ
74AC161SJ
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJ
74AC161SJ
onsemi
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJX
74AC161SJX
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJX
74AC161SJX
onsemi
IC BINARY COUNTER 4-BIT 16SOP
74AC161SCX Description
Product Overview
The Fairchild Semiconductor 74AC161SCX is a high-speed synchronous 4-bit binary counter implemented in the advanced CMOS (AC) technology. It belongs to the 74AC family, designed to offer high-speed operation with low power consumption, making it suitable for a wide range of digital applications including frequency division, event counting, and time delay circuits. The device features synchronous counting, meaning that all flip-flops within the counter are triggered simultaneously by the clock edge, which eliminates ripple delays typical of asynchronous counters and improves timing performance.

Functional Description
The 74AC161SCX is a synchronous 4-bit binary counter with asynchronous clear and synchronous load capabilities. It counts from 0 to 15 (4 bits) and then rolls over. The counting operation advances on the rising edge of the clock signal when the enable inputs are appropriately set. It includes asynchronous clear (reset) input, which immediately sets the count to zero regardless of the clock, and synchronous load input that allows the counter to be preset with a desired value on the next clock pulse. This makes the device highly versatile for programmable counting sequences.

Pin Configuration and Description

* Clock (CLK): Rising edge triggered input that controls the counting operation.
* Clear (CLR): Asynchronous active-low input that resets the counter to zero immediately.
* Load (LOAD): Active-low synchronous input used to load data from the input pins into the counter on the rising clock edge.
* Enable Inputs (ENP and ENT): Two enable inputs that must be high for the counter to advance; ENT is used for cascading counters.
* Data Inputs (D0-D3): Four parallel data inputs used for synchronous loading of a preset value into the counter.
* Outputs (Q0-Q3): Four outputs representing the current count value in binary format.
* Ripple Carry Output (RCO): Output that goes high when the counter reaches terminal count and both enable inputs are high, used for cascading multiple counters.

Key Features

* High-speed operation typical of AC family, with propagation delays in the range of a few nanoseconds.
* Synchronous counting reduces timing errors and improves predictability in digital systems.
* Asynchronous clear for immediate reset functionality.
* Synchronous load for presetting counter values.
* Dual enable inputs for flexible control and cascading multiple counters.
* Low power consumption, suitable for battery-powered and portable devices.
* TTL compatible inputs ensure easy interfacing with a wide range of digital logic families.
* Wide supply voltage range (typically 2V to 6V) allows operation in diverse system environments.

Electrical Characteristics

* Supply Voltage (VCC): 2.0 V to 6.0 V, typically 5 V for standard applications.
* Input Voltage Levels: TTL compatible with input high-level voltage minimum around 2.0 V and input low-level voltage maximum around 0.8 V.
* Operating Temperature Range: -40°C to +85°C industrial grade.
* Input Leakage Current: Typically in the nanoampere range, ensuring minimal loading on input signals.
* Output Drive Capability: Can source or sink typical TTL logic current levels, allowing direct driving of standard logic inputs.
* Propagation Delay: Typical clock to output delay of approximately 10 to 15 ns at 5 V supply.
* Maximum Clock Frequency: Can operate reliably up to approximately 90 MHz under typical conditions.
* Power Dissipation: Low quiescent current in the microampere range, with dynamic power consumption depending on switching frequency.

Timing Characteristics

* Setup time for data and enable inputs relative to the clock rising edge typically in the range of 5 to 7 ns.
* Hold times are generally around 0 to 3 ns, ensuring robust operation without timing hazards.
* Asynchronous clear propagation delay is typically under 10 ns, providing fast reset capability.

Typical Applications

* Digital event counters and frequency dividers.
* Programmable dividers or timers in digital systems.
* Cascaded counters for higher bit count applications using RCO output.
* Digital clocks and timers.
* Sequential logic circuits and state machines.
* Pulse generation and timing adjustment circuits.

Package and Physical Dimensions
The 74AC161SCX is typically available in a standard Small Outline Integrated Circuit (SOIC) package, featuring 16 pins with a compact footprint for space-saving PCB designs. The package ensures good thermal dissipation and reliable soldering performance in surface-mount assembly lines.

Summary
Fairchild Semiconductor’s 74AC161SCX is a versatile, high-performance synchronous 4-bit binary counter optimized for fast digital logic systems. Its combination of synchronous operation, asynchronous clear, synchronous parallel load, and dual enables make it an ideal choice for complex counting and timing applications. With fast propagation delays, TTL input compatibility, and low power consumption, it integrates easily into a variety of digital systems requiring precise and reliable counting functions.
74AC161SCX Compare Parts
  • 74AC161SCX vs 74AHC1G4215GW-Q10H
  • 74AC161SCX vs 74AHC1G4214GWH
  • 74AC161SCX vs 74AHC1G4214GW-Q10H
  • 74AC161SCX vs 74AHC1G4214GW-Q100125
  • 74AC161SCX vs 74AHC1G4214GW,125
  • 74AC161SCX vs 74AHC1G4212GWH
  • 74AC161SCX vs 74AHC1G4212GWH
  • 74AC161SCX vs 74AHC1G4212GW125
  • 74AC161SCX vs 74AHC1G4212GW-Q10H
  • 74AC161SCX vs 74AHC1G4210GWH
  • 74AC161SCX vs 74AHC1G4210GW125
  • 74AC161SCX vs 74AHC1G4210GW-Q10H
  • 74AC161SCX vs 74AHC1G4208GWH
  • 74AC161SCX vs 74AHC1G4208GW-Q10H
  • 74AC161SCX vs 74ACT163TTR
  • 74AC161SCX vs 74ACT163SJX
  • 74AC161SCX vs 74ACT163SJ
  • 74AC161SCX vs 74ACT163SJ
  • 74AC161SCX vs 74ACT163SCX
  • 74AC161SCX vs 74ACT163SCX
  • 74AC161SCX vs 74ACT163SC
  • 74AC161SCX vs 74ACT163SC
  • 74AC161SCX vs 74ACT163PC
  • 74AC161SCX vs 74ACT163PC
  • 74AC161SCX vs 74ACT163MTR
  • 74AC161SCX vs 74ACT163MTCX
  • 74AC161SCX vs 74ACT163MTC
  • 74AC161SCX vs 74ACT161SJX
  • 74AC161SCX vs 74ACT161SJX
  • 74AC161SCX vs 74ACT161SJ
  • 74AC161SCX vs 74ACT161SJ
  • 74AC161SCX vs 74ACT161SCX
  • 74AC161SCX vs 74ACT161SCX
  • 74AC161SCX vs 74ACT161SC
  • 74AC161SCX vs 74ACT161SC
  • 74AC161SCX vs 74ACT161PC
  • 74AC161SCX vs 74ACT161PC
  • 74AC161SCX vs 74ACT161MTR
  • 74AC161SCX vs 74ACT161MTCX
  • 74AC161SCX vs 74ACT161MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller