74AC161PC
74AC161PC
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC161PC Datasheet
History Price: $0.36000
In Stock: 34200
74AC161PC Specification
Specification
Part No
74AC161PC
Category
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
167 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
74AC161PC PDF Datasheet
74AC161PC Related Parts
74AC11191DW
74AC11191DW
Rochester Electronics
BINARY COUNTER
74AC161MTC
74AC161MTC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTC
74AC161MTC
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTCX
74AC161MTCX
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTR
74AC161MTR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
74AC161SC
74AC161SC
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
74AC161SCX
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
74AC161SCX
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SJ
74AC161SJ
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJ
74AC161SJ
onsemi
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJX
74AC161SJX
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJX
74AC161SJX
onsemi
IC BINARY COUNTER 4-BIT 16SOP
74AC161PC Description
The Fairchild Semiconductor 74AC161PC is a high-speed, synchronous 4-bit binary counter that is part of the 74AC family of logic devices. This device is designed for use in a variety of digital applications, including frequency division, counting, and timing applications. Below is a detailed overview of its specifications, features, and applications.

## Overview

The 74AC161PC is a synchronous counter that counts in binary from 0 to 15 (0000 to 1111 in binary). It is designed to operate at high speeds, making it suitable for applications that require fast counting and timing operations. The device features a parallel load capability, allowing it to load a specific value into the counter when needed.

## Key Features

1. Synchronous Operation: All flip-flops in the counter are clocked simultaneously, which allows for predictable and reliable counting behavior.
2. Parallel Load: The counter can be loaded with a specific 4-bit value via the parallel data inputs (A, B, C, D) when the load (LD) input is activated.
3. Count Enable: The counter can be enabled or disabled using the count enable (ENP and ENT) inputs, allowing for flexible control over counting operations.
4. Asynchronous Reset: The counter can be reset asynchronously to zero using the reset (CLR) input, providing a quick way to clear the counter.
5. High-Speed Operation: The 74AC161PC is designed to operate at high frequencies, making it suitable for fast digital circuits.
6. Low Power Consumption: The device operates with low power, making it efficient for battery-operated applications.

## Specifications

- Supply Voltage (Vcc): 2.0V to 6.0V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo): 0V to Vcc
- Operating Temperature Range: -40°C to +85°C
- Propagation Delay (tpd): Typically 5 ns at Vcc = 5V
- Maximum Clock Frequency: Up to 100 MHz
- Output Drive Capability: 20 mA (sourcing) / 20 mA (sinking)
- Input/Output Logic Levels: Compatible with TTL levels
- Pin Configuration: 16-pin DIP (Dual In-line Package) or surface mount options available

## Pin Configuration

The 74AC161PC typically has the following pin configuration:

1. Pin 1 (A): Data input A
2. Pin 2 (B): Data input B
3. Pin 3 (C): Data input C
4. Pin 4 (D): Data input D
5. Pin 5 (LD): Load input
6. Pin 6 (CLR): Clear input
7. Pin 7 (ENP): Enable input for counting
8. Pin 8 (ENT): Enable input for counting
9. Pin 9 (Q0): Output Q0 (LSB)
10. Pin 10 (Q1): Output Q1
11. Pin 11 (Q2): Output Q2
12. Pin 12 (Q3): Output Q3 (MSB)
13. Pin 13 (Vcc): Supply voltage
14. Pin 14 (GND): Ground
15. Pin 15 (CLK): Clock input
16. Pin 16 (NC): No connection

## Applications

The 74AC161PC is widely used in various applications, including:

- Digital Counters: Used in digital clocks, frequency counters, and event counters.
- Frequency Division: Can be used to divide clock frequencies in digital circuits.
- Timing Circuits: Useful in applications requiring precise timing and control.
- Data Processing: Employed in data processing systems for counting and sequencing operations.

## Conclusion

The Fairchild Semiconductor 74AC161PC is a versatile and high-performance synchronous 4-bit binary counter that offers a range of features suitable for various digital applications. Its ability to operate at high speeds, combined with low power consumption and flexible control options, makes it an excellent choice for engineers and designers working on digital systems.
74AC161PC Compare Parts
  • 74AC161PC vs 74AHC1G4215GW-Q10H
  • 74AC161PC vs 74AHC1G4214GWH
  • 74AC161PC vs 74AHC1G4214GW-Q10H
  • 74AC161PC vs 74AHC1G4214GW-Q100125
  • 74AC161PC vs 74AHC1G4214GW,125
  • 74AC161PC vs 74AHC1G4212GWH
  • 74AC161PC vs 74AHC1G4212GWH
  • 74AC161PC vs 74AHC1G4212GW125
  • 74AC161PC vs 74AHC1G4212GW-Q10H
  • 74AC161PC vs 74AHC1G4210GWH
  • 74AC161PC vs 74AHC1G4210GW125
  • 74AC161PC vs 74AHC1G4210GW-Q10H
  • 74AC161PC vs 74AHC1G4208GWH
  • 74AC161PC vs 74AHC1G4208GW-Q10H
  • 74AC161PC vs 74ACT163TTR
  • 74AC161PC vs 74ACT163SJX
  • 74AC161PC vs 74ACT163SJ
  • 74AC161PC vs 74ACT163SJ
  • 74AC161PC vs 74ACT163SCX
  • 74AC161PC vs 74ACT163SCX
  • 74AC161PC vs 74ACT163SC
  • 74AC161PC vs 74ACT163SC
  • 74AC161PC vs 74ACT163PC
  • 74AC161PC vs 74ACT163PC
  • 74AC161PC vs 74ACT163MTR
  • 74AC161PC vs 74ACT163MTCX
  • 74AC161PC vs 74ACT163MTC
  • 74AC161PC vs 74ACT161SJX
  • 74AC161PC vs 74ACT161SJX
  • 74AC161PC vs 74ACT161SJ
  • 74AC161PC vs 74ACT161SJ
  • 74AC161PC vs 74ACT161SCX
  • 74AC161PC vs 74ACT161SCX
  • 74AC161PC vs 74ACT161SC
  • 74AC161PC vs 74ACT161SC
  • 74AC161PC vs 74ACT161PC
  • 74AC161PC vs 74ACT161PC
  • 74AC161PC vs 74ACT161MTR
  • 74AC161PC vs 74ACT161MTCX
  • 74AC161PC vs 74ACT161MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller