Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Fairchild Semiconductor 74AC161SCX
74AC161SCX
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74AC161SCX Datasheet
History Price: $0.20000
In Stock: 27500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74AC161SCX vs 74ACT163SC
Part No
74AC161SCX
74ACT163SC
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
167 MHz
140 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
2 V ~ 6 V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC