Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor 100314J-QMLV
100314J-QMLV
Active
Interface - Drivers, Receivers, Transceivers
Description:
100314 - LINE RECEIVER, 5 FUNC,
Manufacturer:
National Semiconductor
Datasheet:
100314J-QMLV Datasheet
History Price: $422.80000
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100314J-QMLV Specification
Specification
Part No
100314J-QMLV
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
100314
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CERDIP
100314J-QMLV PDF Datasheet
100314J-QMLV Datasheet
Click and Download: 100314J-QMLV Datasheet
100314J-QMLV Related Parts
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100314QCX
onsemi
IC RECEIVER 0/5 28PLCC
100314J-QMLV Compare Parts
100314J-QMLV vs 100EL16MX
100314J-QMLV vs 100EL16M
100314J-QMLV vs 100EL16M
100314J-QMLV vs 100316QI
100314J-QMLV vs 100316QCX
100314J-QMLV vs 100316QC
100314J-QMLV vs 100314SCX
100314J-QMLV vs 100314SC
100314J-QMLV vs 100314QIX
100314J-QMLV vs 100314QI
100314J-QMLV vs 100314QI
100314J-QMLV vs 100314QCX
100314J-QMLV vs 100314QCX
100314J-QMLV vs 100314QC
100314J-QMLV vs 100314QC
100314J-QMLV vs 100314PC
100314J-QMLV vs 100314DC
100314J-QMLV vs 100250DC
100314J-QMLV vs 100126J-MIL
100314J-QMLV vs 100126DC
100314J-QMLV vs 100114W-MIL
100314J-QMLV vs 100114J-MIL
100314J-QMLV vs 100114DC
100314J-QMLV vs 100314W-QMLV
100314J-QMLV vs 100126FC
100314J-QMLV vs 100114FCQR
100314J-QMLV vs 100114FC
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping