100314DC
100314DC
Active
Description:  LINE RECEIVER, ECL
Manufacturer:  Fairchild Semiconductor
Datasheet:   100314DC Datasheet
History Price: $4.26000
In Stock: 25900
100314DC Specification
Specification
Part No
100314DC
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Through Hole
Package / Case
24-CDIP (0.400", 10.16mm)
Supplier Device Package
24-CERDIP
100314DC PDF Datasheet
100314DC Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QCX
100314QCX
Fairchild Semiconductor
IC LINE RECEIVER 0/5 28PLCC
100314QCX
100314QCX
onsemi
IC RECEIVER 0/5 28PLCC
100314DC Description
The Fairchild Semiconductor 100314DC is a high-performance integrated circuit designed primarily for clock management and timing applications. With its advanced features and reliability, it is used in systems that require precision clock generation and distribution. Below is a detailed overview of the 100314DC, highlighting its key features, specifications, and applications.

## Key Features

* Clock Buffer/Driver: The 100314DC is designed as a clock buffer/driver, which takes an input clock signal and distributes it to multiple outputs without significant signal degradation.
* Low Power Consumption: The device operates with low power consumption, making it suitable for energy-efficient applications where power usage is critical.
* High-Speed Operation: The device is capable of operating at high frequencies, making it suitable for systems that require fast signal processing.
* Voltage Supply Range: The 100314DC operates within a wide voltage supply range, making it flexible for various system designs.
* Output Enable (OE) Pin: The device features an output enable pin that allows for easy control over the signal distribution, enabling or disabling the output buffers when necessary.
* Glitch-Free Switching: The 100314DC is designed with glitch-free switching, ensuring smooth transitions without introducing unwanted spikes or noise in the clock signal.
* High Drive Capability: It can drive large capacitive loads, which is important in high-speed systems where signal integrity must be maintained.

## Specifications

* Part Number: 100314DC
* Family: Clock Drivers / Buffers
* Package Type: 14-pin SOIC (Small Outline Integrated Circuit)
* Frequency Range: 25 MHz to 250 MHz (depending on the application and external components)
* Supply Voltage: 3.3V to 5V, allowing for compatibility with a wide range of systems.
* Output Drive Capability: Can drive up to 20mA per output pin, suitable for driving multiple downstream devices or components without signal loss.
* Temperature Range: -40°C to +85°C, ensuring stable performance across a wide range of environmental conditions.
* Output Impedance: The output impedance is designed to match common system loads, ensuring the signal remains stable and high-quality across the network.
* Logic Type: The device uses TTL (Transistor-Transistor Logic) compatible logic, ensuring broad compatibility with a variety of digital circuits.
* Number of Outputs: The 100314DC typically features four clock outputs, allowing for the distribution of a single input clock signal to multiple components or circuits simultaneously.
* Rise Time / Fall Time: The device exhibits fast rise and fall times, ensuring minimal delay and excellent signal fidelity even at high frequencies.

## Performance Characteristics

* Low Jitter: The 100314DC is designed with low jitter characteristics, making it suitable for high-precision clocking applications where timing accuracy is crucial.
* Excellent Signal Integrity: With its advanced output driver technology, the device ensures high signal integrity, even when driving long traces or high-capacitance loads.
* Low Propagation Delay: The device is engineered to minimize propagation delay, ensuring that the clock signal is distributed with minimal timing errors.
* Fast Switching Speed: The 100314DC features a fast switching speed, ensuring that it can operate at high frequencies without compromising performance.
* Stable Operation: The device's stable operation across a wide voltage range ensures reliable performance in various power supply environments.

## Applications

The Fairchild Semiconductor 100314DC is primarily used in applications that require clock signal distribution and synchronization. Some typical applications include:

* Microprocessor Systems: The device is ideal for use in microprocessor-based systems where multiple components need to be synchronized to a common clock source.
* Networking Equipment: It is often used in networking equipment like switches and routers, where precise clock distribution is critical for data transfer and timing.
* Communication Systems: The device is commonly used in communication systems that require high-speed clock signals, such as in satellite communication or high-speed data transmission.
* Consumer Electronics: Used in various consumer electronics products, including DVD players, set-top boxes, and gaming consoles, to ensure accurate timing and synchronization of components.
* Test and Measurement Equipment: The 100314DC is also used in test and measurement equipment where precise clock generation and distribution are required to synchronize multiple devices during testing.

## Advantages

* High Precision: The device's low jitter and excellent timing characteristics ensure high-precision clocking, which is essential for systems requiring tight timing constraints.
* Versatility: The wide voltage supply range (3.3V to 5V) and the ability to drive large loads make it suitable for use in various applications, from consumer electronics to industrial systems.
* Ease of Integration: The 14-pin SOIC package is easy to integrate into most designs, offering a compact and space-efficient solution for clock management.
* Power Efficiency: The low power consumption ensures that the device can be used in battery-operated or energy-conscious designs without compromising performance.

## Typical Performance Curve

In typical use cases, the 100314DC demonstrates:

* Fast rise and fall times, ensuring the output signal maintains its integrity even at high clock speeds.
* Minimal jitter with stable and consistent output frequencies, ensuring that timing is maintained across multiple components or systems.
* Efficient signal drive, with the ability to distribute a single clock signal to multiple devices without significant signal degradation.

## Conclusion

The Fairchild Semiconductor 100314DC is an excellent solution for clock distribution in high-speed systems. With its low power consumption, high drive capability, and low jitter, the device provides reliable and precise timing for a wide range of applications. Its versatility, compact package, and excellent performance make it an ideal choice for systems requiring high-quality clocking and synchronization. Whether used in industrial, consumer, or networking applications, the 100314DC delivers the performance and reliability needed for modern electronic systems.
100314DC Compare Parts
  • 100314DC vs 100EL16MX
  • 100314DC vs 100EL16M
  • 100314DC vs 100EL16M
  • 100314DC vs 100316QI
  • 100314DC vs 100316QCX
  • 100314DC vs 100316QC
  • 100314DC vs 100314SCX
  • 100314DC vs 100314SC
  • 100314DC vs 100314QIX
  • 100314DC vs 100314QI
  • 100314DC vs 100314QI
  • 100314DC vs 100314QCX
  • 100314DC vs 100314QCX
  • 100314DC vs 100314QC
  • 100314DC vs 100314QC
  • 100314DC vs 100314PC
  • 100314DC vs 100314J-QMLV
  • 100314DC vs 100250DC
  • 100314DC vs 100126J-MIL
  • 100314DC vs 100126DC
  • 100314DC vs 100114W-MIL
  • 100314DC vs 100114J-MIL
  • 100314DC vs 100114DC
  • 100314DC vs 100314W-QMLV
  • 100314DC vs 100126FC
  • 100314DC vs 100114FCQR
  • 100314DC vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping