100314QCX
100314QCX
Obsolete
Description:  IC LINE RECEIVER 0/5 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100314QCX Datasheet
History Price: $4.72000
In Stock: 31400
100314QCX Specification
Specification
Part No
100314QCX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
-
Number of Drivers/Receivers
0/5
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100314QCX PDF Datasheet
100314QCX Related Parts
100114DC
100114DC
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114J-MIL
100114J-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100114W-MIL
100114W-MIL
National Semiconductor
LINE DRIVER/RECEIVER, ECL100K
100126DC
100126DC
National Semiconductor
BUFFER, 100K SERIES
100126J-MIL
100126J-MIL
National Semiconductor
BUFFER, 100K SERIES
100250DC
100250DC
National Semiconductor
LINE TRANSCEIVER
100314DC
100314DC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314J-QMLV
100314J-QMLV
National Semiconductor
100314 - LINE RECEIVER, 5 FUNC,
100314PC
100314PC
Fairchild Semiconductor
LINE RECEIVER, ECL
100314QC
100314QC
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QC
100314QC
onsemi
IC RECEIVER 0/5 28PLCC
100314QI
100314QI
Fairchild Semiconductor
IC RECEIVER 0/5 28PLCC
100314QCX Description

## Fairchild Semiconductor 100314QCX Overview

The Fairchild Semiconductor 100314QCX is a quadruple 2-input multiplexer (MUX) from Fairchild Semiconductor, designed for high-speed digital logic applications. This device is widely used in signal routing, data selection, and digital signal processing in modern electronic systems. The 100314QCX operates with CMOS technology, offering a high-speed, low-power solution for a wide range of applications that require the multiplexing of multiple digital signals.

The 100314QCX features four independent 2-input multiplexers that can select one of two inputs based on the logic level of the control signal. This allows designers to efficiently route multiple digital signals to different destinations without the need for additional logic components.

## Key Features

* Quadruple 2-Input Multiplexer: The device contains four independent 2-input multiplexers, each capable of selecting one of two inputs based on the control signal.
* High-Speed Operation: The 100314QCX is designed to support high-speed digital applications, making it ideal for data processing and signal routing in fast systems.
* Low Power Consumption: It operates with low power consumption, making it suitable for energy-efficient designs and battery-powered applications.
* CMOS Technology: Built using CMOS technology, the 100314QCX offers high noise immunity and low static power consumption.
* Logic Control Inputs: The device includes control inputs that allow for easy selection of the desired input signal, enabling flexible integration into larger digital systems.
* Wide Voltage Range: The device operates over a broad voltage range, making it compatible with various logic systems and power configurations.
* Compatible with TTL Logic: The 100314QCX is compatible with TTL (Transistor-Transistor Logic) logic levels, ensuring it can interface with standard logic circuits in a system.

## Electrical Specifications

* Supply Voltage: The 100314QCX operates with a supply voltage range of 4.5V to 5.5V, which is typical for TTL and CMOS logic devices.
* Logic Input Voltage Levels:

* Low Level (VIL): Maximum of 0.8V.
* High Level (VIH): Minimum of 2V.
* Logic Output Voltage Levels:

* Low Output Voltage (VOL): Maximum of 0.4V.
* High Output Voltage (VOH): Minimum of 3.5V at a load of 4 mA.
* Propagation Delay: The typical propagation delay is around 11 ns, allowing for fast switching and signal routing in high-speed applications.
* Power Consumption: The device is designed to consume minimal power, with typical quiescent current of 3.0 mA at 5V.
* Input Capacitance: The typical input capacitance is 3.5 pF, ensuring minimal impact on driving circuits and maintaining signal integrity.
* Output Drive Capability: The 100314QCX can drive TTL-compatible outputs, with output current capability of 6 mA on low-level output and 2.5 mA on high-level output.

## Performance Characteristics

* Low Propagation Delay: The 100314QCX offers very low propagation delay (typically 11 ns), making it suitable for high-speed signal multiplexing in time-sensitive applications.
* Fast Switching Speed: The device is designed for fast switching and can handle rapid transitions between input channels with minimal delay.
* Low Power Operation: The 100314QCX is designed to operate with minimal power consumption, which is crucial for energy-efficient designs, especially in portable or battery-powered applications.
* High Noise Immunity: Due to its CMOS design, the device has high noise immunity, ensuring reliable signal selection and routing even in electrically noisy environments.
* Wide Operating Voltage Range: The device is compatible with a wide range of operating voltages (4.5V to 5.5V), allowing it to be used in various systems and applications with different logic levels.
* High-Speed Data Multiplexing: The 100314QCX is capable of handling high-speed data multiplexing, making it ideal for systems such as communications, data acquisition, and digital signal processing where fast switching is required.

## Package and Mounting

* Package Type: The 100314QCX is packaged in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is a compact and widely used package for surface-mount technology (SMT).
* Package Dimensions: The SOIC-16 package has typical dimensions of 10.3mm x 7.5mm with a lead pitch of 1.27mm.
* Mounting Style: The device is designed for surface-mount technology (SMT), which allows for automated assembly on PCBs, reducing manual assembly time and increasing production efficiency.
* Thermal Resistance: The typical thermal resistance of the package is 90°C/W, ensuring adequate heat dissipation during operation.

## Applications

The 100314QCX is widely used in various digital systems that require signal selection, routing, and multiplexing. Some common applications include:

* Data Communications: Used in high-speed data transmission and networking systems to route signals between different components, ensuring proper data flow.
* Digital Signal Processing (DSP): Ideal for multiplexing signals in digital signal processing applications, such as audio, video, and telecommunications systems.
* Control Systems: In industrial automation or control systems, where multiple inputs need to be routed to different control units or monitoring systems.
* Test and Measurement Equipment: Used in test equipment where different input signals need to be selected and routed for processing, analysis, or measurement.
* Audio/Video Systems: In home theater or broadcast systems, where audio or video signals need to be routed or switched between different devices.
* Multiplexing in Consumer Electronics: Used in consumer electronics such as televisions, set-top boxes, and gaming consoles, where multiple signals need to be routed or switched to various outputs.

## Advantages

* High-Speed Operation: The 100314QCX offers very low propagation delay, making it ideal for fast data routing and signal switching in high-speed applications.
* Low Power Consumption: Designed for low power operation, the device is energy-efficient, making it suitable for battery-powered and portable devices.
* Versatile Application: With its ability to handle TTL-compatible logic signals, the 100314QCX is compatible with a broad range of systems and devices.
* Small Package: The SOIC-16 package offers a compact solution, making the device ideal for space-constrained applications while still maintaining performance.
* Cost-Effective Solution: As part of the 74AC series, the 100314QCX offers a cost-effective, high-performance solution for digital multiplexing needs.
* Flexibility in System Design: The 4 independent 2-input multiplexers allow designers to select the most appropriate signals, enabling flexible integration into complex digital systems.

## Conclusion

The Fairchild Semiconductor 100314QCX is a high-performance, low-power quadruple 2-input multiplexer that is ideal for high-speed digital signal routing and selection. Its fast switching time, low propagation delay, and low power consumption make it perfect for applications such as data communications, digital signal processing, industrial control, and consumer electronics. The 100314QCX is a versatile and cost-effective solution for multiplexing and signal routing tasks, ensuring flexibility, performance, and reliability in modern digital systems.
100314QCX Compare Parts
  • 100314QCX vs 100EL16MX
  • 100314QCX vs 100EL16M
  • 100314QCX vs 100EL16M
  • 100314QCX vs 100316QI
  • 100314QCX vs 100316QCX
  • 100314QCX vs 100316QC
  • 100314QCX vs 100314SCX
  • 100314QCX vs 100314SC
  • 100314QCX vs 100314QIX
  • 100314QCX vs 100314QI
  • 100314QCX vs 100314QI
  • 100314QCX vs 100314QC
  • 100314QCX vs 100314QC
  • 100314QCX vs 100314PC
  • 100314QCX vs 100314J-QMLV
  • 100314QCX vs 100314DC
  • 100314QCX vs 100250DC
  • 100314QCX vs 100126J-MIL
  • 100314QCX vs 100126DC
  • 100314QCX vs 100114W-MIL
  • 100314QCX vs 100114J-MIL
  • 100314QCX vs 100114DC
  • 100314QCX vs 100314W-QMLV
  • 100314QCX vs 100126FC
  • 100314QCX vs 100114FCQR
  • 100314QCX vs 100114FC
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping