Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor 100314J-QMLV
100314J-QMLV
Active
Interface - Drivers, Receivers, Transceivers
Description:
100314 - LINE RECEIVER, 5 FUNC,
Manufacturer:
National Semiconductor
Datasheet:
100314J-QMLV Datasheet
History Price: $422.80000
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100314J-QMLV vs 100314QI
Part No
100314J-QMLV
100314QI
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
100314
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Receiver
Receiver
Protocol
-
-
Number of Drivers/Receivers
0/5
0/5
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ -5.7V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP (0.400", 10.16mm)
28-LCC (J-Lead)
Supplier Device Package
24-CERDIP
28-PLCC (11.51x11.51)