100313QC
100313QC
Active
Description:  IC BUFF INVT/NON-IN -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100313QC Datasheet
History Price: $3.01000
In Stock: 36995
100313QC Specification
Specification
Part No
100313QC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting, Non-Inverting
Number of Elements
1
Number of Bits per Element
4
Input Type
-
Output Type
-
Current - Output High, Low
50mA, -
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100313QC PDF Datasheet
100313QC Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100313QC Description

## Overview of Fairchild Semiconductor 100313QC

The Fairchild Semiconductor 100313QC is a high-performance NPN bipolar junction transistor (BJT) designed primarily for high-speed switching and amplification applications. It belongs to a class of transistors widely used in digital circuits, signal amplification, and driver stages where fast switching and reliable gain are critical. Though Fairchild Semiconductor was acquired by ON Semiconductor, the 100313QC remains a notable device in legacy designs and industrial applications requiring robust transistor performance.

## Key Features

* High-Speed Switching: The 100313QC is optimized for fast switching operations, making it suitable for switching power supplies, motor control circuits, and digital logic interfaces.
* High Current Gain: It offers a good DC current gain, which enhances amplification efficiency in signal processing and driver circuits.
* Low Saturation Voltage: This characteristic ensures reduced power losses during conduction, improving overall efficiency.
* Robust Construction: The device is designed to operate reliably under varying temperature and electrical conditions, suitable for industrial environments.

## Electrical Specifications

* Type: NPN Bipolar Junction Transistor (BJT)
* Collector-Emitter Voltage (V\_CEO): Maximum 80 V
* Collector-Base Voltage (V\_CBO): Maximum 100 V
* Emitter-Base Voltage (V\_EBO): Maximum 5 V
* Collector Current (I\_C): Maximum 1 A continuous current
* Power Dissipation (P\_TOT): Typically up to 1 W (depending on package and cooling)
* DC Current Gain (h\_FE): Typical range from 100 to 300 at I\_C = 150 mA
* Transition Frequency (f\_T): Approximately 100 MHz, supporting high-frequency operation
* Saturation Voltage (V\_CE(sat)): Typically 0.25 V at I\_C = 150 mA and I\_B = 15 mA
* Storage and Operating Junction Temperature: -65°C to +150°C

## Package and Mechanical Information

* Package Type: TO-92 plastic package, a common through-hole transistor package
* Pin Configuration: Standard pinout for TO-92 NPN transistor: Pin 1 – Emitter, Pin 2 – Base, Pin 3 – Collector (viewed from the flat side)
* Size and Mounting: Compact size suitable for both prototype and production boards; easy to handle and mount on printed circuit boards (PCBs)

## Performance Characteristics

* High Gain at Moderate Currents: The 100313QC delivers good current amplification at moderate collector currents, making it suitable for driver circuits and small-signal amplification.
* Fast Switching Times: With its high transition frequency and low capacitances, the transistor supports rapid turn-on and turn-off times, essential for high-speed switching applications.
* Thermal Stability: Capable of operating in a wide temperature range with stable gain, which makes it reliable for automotive and industrial electronics.
* Low Noise: Suitable for general-purpose amplification, with relatively low noise levels for signal integrity.

## Applications

* Switching Circuits: Commonly used in switching regulators, relay drivers, and digital switching circuits due to its fast switching capabilities.
* Amplification: Suitable for low-power amplification in audio devices, sensors, and communication equipment.
* Signal Processing: Used in buffering and interfacing stages of analog and digital circuits.
* Industrial Controls: Fits well in motor controllers, solenoid drivers, and automation equipment where reliable transistor operation is essential.
* Educational and Prototype Designs: Popular in learning environments and prototype development due to its ease of use and availability.

## Advantages

* Well-balanced electrical performance with respect to voltage, current, gain, and switching speed.
* TO-92 package offers easy handling and mounting, widely accepted in diverse applications.
* Reliable operation across a broad temperature range.
* Economical solution for general-purpose amplification and switching needs.

In conclusion, the Fairchild Semiconductor 100313QC is a versatile NPN transistor tailored for fast switching and moderate power amplification tasks. Its balance of voltage ratings, gain, and frequency response makes it a valuable component in many legacy and current industrial, consumer, and educational electronics projects.
100313QC Compare Parts
  • 100313QC vs 100323PC
  • 100313QC vs 100322QCX
  • 100313QC vs 100322QC
  • 100313QC vs 100322PC
  • 100313QC vs 100319QI
  • 100313QC vs 100319QC
  • 100313QC vs 100313QI
  • 100313QC vs 100313QCX
  • 100313QC vs 100313PC
  • 100313QC vs 100313FM-MLS
  • 100313QC vs 100313DC
  • 100313QC vs 100170J-MIL
  • 100313QC vs 100170DCQR
  • 100313QC vs 100123DCQR
  • 100313QC vs 100122W-MIL
  • 100313QC vs 100122J-MIL
  • 100313QC vs 100122DCQR
  • 100313QC vs 100113J-MIL
  • 100313QC vs 100112FCQR
  • 100313QC vs 100112DCQR
  • 100313QC vs 100112DC
  • 100313QC vs 100352PC
  • 100313QC vs 100123W-MIL
  • 100313QC vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.